EN
  • EN
  • DE

PC33MR2001VVKR2

Part No PC33MR2001VVKR2
Manufacturer NXP / Nexperia
Catalog VCOs (Voltage Controlled Oscillators)
Description IC VCO 77GHZ RADAR AUTO / Center Frequency Voltage Controlled Oscillator dBm 2nd Harmonic Typ (dBc)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - VCOs (Voltage Controlled Oscillators)
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Base Product Number PC33
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346108-PC33MR2001VVKR2
Ultra Librarian 3D Model Ultra Librarian PC33MR2001VVKR2 CAD Model

Description

The PC33MR2001VVKR2 is a state-of-the-art microcontroller unit (MCU) from NXP Semiconductors, renowned for its robust performance and versatile applications. This advanced MCU is designed to cater to the demanding needs of the automotive and industrial markets, where reliability and efficiency are paramount.

Key Features

  • Advanced Core: At the heart of the PC33MR2001VVKR2 is a powerful ARM Cortex-M core, which delivers exceptional computational speed and efficiency, making it ideal for handling complex algorithms and control tasks.
  • Memory Capabilities: It boasts a substantial amount of integrated memory, including both flash and RAM, which allows for the storage of significant application code and data.
  • Connectivity: The MCU includes a range of communication interfaces, such as CAN, SPI, and I2C, facilitating easy integration into a variety of systems and ensuring seamless data exchange with other components.
  • Robust I/O: A wide array of input/output options provides the flexibility needed to interface with sensors, actuators, and other peripherals, making it a versatile choice for numerous applications.
  • Low Power Consumption: Designed for energy-sensitive applications, the PC33MR2001VVKR2 features low-power modes to conserve energy and prolong system operation, particularly important in battery-powered devices.
  • Temperature Range: This MCU is built to withstand extreme temperatures, ensuring reliable operation in harsh environmental conditions typically found in automotive and industrial settings.

Applications

The PC33MR2001VVKR2 is suitable for a wide range of applications, including but not limited to:

  • Automotive control units
  • Industrial automation systems
  • Motor control
  • Smart sensors
  • Internet of Things (IoT) devices

With its robust feature set and NXP's commitment to quality, the PC33MR2001VVKR2 is an excellent choice for developers looking to create sophisticated and reliable systems in the automotive and industrial sectors. Its combination of performance, connectivity, and durability makes it a cornerstone for future-proof designs that require long-term operation in challenging environments.

You May Also Be Interested in

Crystek Corporation
VCO 1720MHZ 1-10V 12.7X12.7MM
Need more? Email Us
Analog Devices Inc.
VCO 4.5GHZ/9GHZ 2-13V 5X5MM
Need more? Email Us
Crystek Corporation
VCO 325MHZ 0.3-4.7V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 2480MHZ 0.5-15V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 750MHZ 0.5-18V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 1200MHZ 0.5-19V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 2600MHZ 0.5-4.5V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 300MHZ 0-5V 12.7MMX12.7MM
Need more? Email Us
Crystek Corporation
VCO 2350MHZ 0.3-4.7V 12.7X12.7MM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess