EN
  • EN
  • DE

HMC1162LP5E

Part No HMC1162LP5E
Manufacturer Analog Devices Inc.
Catalog VCOs (Voltage Controlled Oscillators)
Description VCO 4.8375/9.675GHZ 2-13V 5X5MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Analog Devices Inc.
Packaging Bulk
Frequency Range 4.625 ~ 5.050GHz, 9.25 ~ 10.10GHz
Frequency - Center 4.8375GHz, 9.675GHz
Supply Voltage (V) 5V
Tuning Voltage (VDC) 2V ~ 13V
2nd Harmonic, Typ (dBc) 14
Icc Max 310mA
Pushing (MHz/V) 6
Power (dBm) 7.5±4.5, 11±4
Phase Noise Typ (dBc/Hz) -110
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 32-VFQFN Exposed Pad, CSP
Parts Dimension 0.197" L x 0.197" W (5.00mm x 5.00mm)
Height 0.039" (1.00mm)
Family Part Number HMC1162
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 714362-HMC1162LP5E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC1162LP5E CAD Model

Description

Analog Devices Inc. HMC1162LP5E Product Overview

The HMC1162LP5E from Analog Devices Inc. is a high-performance, versatile MMIC (Monolithic Microwave Integrated Circuit) that is designed to meet the demanding needs of communication, aerospace, and defense applications. This product is a testament to Analog Devices' commitment to providing cutting-edge technology that enhances system performance and reliability.

Key Features

  • Frequency Range: The HMC1162LP5E operates over a broad frequency range, making it suitable for a variety of RF and microwave applications.
  • High Linearity: It features high linearity, which is crucial for maintaining signal integrity in complex modulation schemes and ensuring low distortion in signal processing.
  • Low Noise Figure: The device is engineered to have a low noise figure, which is essential for high-sensitivity receivers and for maintaining a high signal-to-noise ratio.
  • Power Efficiency: Power efficiency is a hallmark of this product, ensuring that systems can maintain optimal performance without excessive power consumption.
  • Robust Packaging: Housed in a compact LP5E package, the HMC1162LP5E is designed for durability and ease of integration into a wide range of systems.

Applications

  • Point-to-point and point-to-multipoint radios
  • Military radar and electronic warfare systems
  • Satellite communication systems
  • Test equipment and sensors

The HMC1162LP5E is built with the quality and expertise that Analog Devices Inc. is known for. Its robust design and superior performance characteristics make it an ideal choice for designers looking to create sophisticated RF and microwave systems that require reliability and precision. Whether it's for data communication or mission-critical defense systems, the HMC1162LP5E stands out as a component that can deliver exceptional results.

With its combination of wide frequency range, high linearity, low noise, and power efficiency, the HMC1162LP5E is poised to be a key building block in the next generation of high-performance electronic systems. Analog Devices Inc. ensures that this product not only meets but exceeds the rigorous demands of the modern RF and microwave industries.

You May Also Be Interested in

Semtech Corporation
Voltage Controlled Oscillator | VCO 1484.25MHZ 7.60MM X 5.8MM
Lowest to $1.9566
Texas Instruments
VOLTAGE-CONTROLLED OSCILLATOR
Lowest to $7.1183
Analog Devices Inc.
MMIC VCO w/ HALF FREQUENCY OUTPUT & DIVIDE-BY-4, 9.5 - 10.8 GHz | VCO 5.075/10.15GHZ 2-12V 5X5MM
Lowest to $71.6418
Crystek Corporation
VCO 2050MHZ SMD 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 2560MHZ 0.5-4.5V 12.7X12.7MM / 2560MHz Center Frequency 0.5 V ~ 4.5 V Voltage Controlled Oscillator 0 ±3 dBm -20 2nd Harmonic Typ (dBc)
Need more? Email Us
Analog Devices Inc.
VCO 5.4725/10.945GHZ 2-13V 5X5MM
Lowest to $52.6209
Crystek Corporation
VCO 162.5MHZ 0.5-6V 7.62X7.62MM / 162.5MHz Center Frequency 0.5 V ~ 6 V Voltage Controlled Oscillator 5 ±5 dBm -15 2nd Harmonic Typ (dBc)
Need more? Email Us
Crystek Corporation
OSC VCO 2110-2170MHZ SMD .5X.5"
Need more? Email Us
Analog Devices Inc.
MMIC VCO w/ HALF FREQUENCY OUTPUT 9.05 - 10.15 GHz | VCO 4.8GHZ/9.6GHZ 2-13V 5X5MM
Lowest to $55.9624

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.4808 $70.9616
4+ $29.1125 $116.4500
7+ $28.2028 $197.4196
9+ $27.2930 $245.6370
11+ $26.3832 $290.2152
15+ $23.6539 $354.8085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess