EN
  • EN
  • DE

HMC530LP5E

Part No HMC530LP5E
Manufacturer Analog Devices Inc.
Catalog VCOs (Voltage Controlled Oscillators)
Description MMIC VCO w/ HALF FREQUENCY OUTPUT & DIVIDE-BY-4, 9.5 - 10.8 GHz | VCO 5.075/10.15GHZ 2-12V 5X5MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency Range 4.75 ~ 5.4GHz, 9.5 ~ 10.8GHz
Frequency - Center 5.075GHz, 10.15GHz
Supply Voltage (V) 5V
Tuning Voltage (VDC) 2V ~ 12V
2nd Harmonic, Typ (dBc) 20
Icc Max 390mA
Pushing (MHz/V) 20
Power (dBm) -5.5±2.5, 11±3
Phase Noise Typ (dBc/Hz) -110
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 32-VFQFN Exposed Pad, CSP
Parts Dimension 0.197" L x 0.197" W (5.00mm x 5.00mm)
Height 0.039" (1.00mm)
Family Part Number HMC530
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1181378-HMC530LP5E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC530LP5E CAD Model

Description

The HMC530LP5E is a high-performance, versatile frequency multiplier produced by Analog Devices Inc., a leading company known for its innovative and high-quality semiconductor products. This frequency multiplier is part of the Hittite Microwave Integrated Circuit (MMIC) SMT product line, designed to cater to the demanding needs of the microwave and RF industry.

The HMC530LP5E operates within a broad frequency range, making it suitable for a variety of applications including point-to-point radios, VSAT, military and space, and test instrumentation. Its primary function is to generate a stable and accurate output frequency that is a fixed multiple of the input frequency, which is essential for signal processing in high-frequency communication systems.

Key features of the HMC530LP5E include its low additive SSB phase noise of -153 dBc/Hz at 100 kHz offset, which ensures a high signal integrity and minimal distortion. It also boasts a wide input frequency range from 2 GHz to 4 GHz and an output frequency range from 4 GHz to 8 GHz, providing flexibility and compatibility with various system designs. The device is fabricated with GaAs PHEMT technology, which contributes to its outstanding performance, including a high output power of +17 dBm.

The HMC530LP5E comes in a compact 5x5 mm QFN leadless package, which allows for efficient use of board space and is ideal for integration into systems where size and weight are critical considerations. Additionally, it requires minimal external components, which simplifies the design and reduces the overall system cost.

With its robust design and high reliability, the HMC530LP5E is a perfect choice for designers looking to enhance their RF and microwave systems. Analog Devices Inc. ensures that this frequency multiplier meets stringent quality standards, providing engineers with a reliable component that can perform in the most challenging environments.

You May Also Be Interested in

Crystek Corporation
VCO 375MHZ 0.5-19V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 1587.5MHZ 0.3-4.7V 12.7X12.7
Need more? Email Us
Crystek Corporation
VCO 833.5MHZ 0.2-4.7V 12.7X12.7
Need more? Email Us
Crystek Corporation
VCO 600MHZ 0-12V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 1720MHZ 1-10V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 2245MHZ 0-5V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 2400MHZ 0.3-4.7V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 4001MHZ 0.1-16V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 464.5MHZ 0.3-4.7V 12.7X12.7
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $97.8948 $97.8948
2+ $94.7369 $189.4738
3+ $91.5790 $274.7370
4+ $82.1053 $328.4212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,457 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess