EN
  • EN
  • DE

HMC1169LP5E

Part No HMC1169LP5E
Manufacturer Analog Devices Inc.
Catalog VCOs (Voltage Controlled Oscillators)
Description VCO 6.7475/13.495GHZ 2-13V 5X5MM  /  6.7475GHz, 13.495GHz Center Frequency 2 V ~ 13 V Voltage Controlled Oscillator 3 ±4, 11 ±4 dBm 22 2nd Harmonic Typ (dBc)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>VCOs (Voltage Controlled Oscillators)
Mfr Analog Devices Inc.
Series HMC1169
Package Strip
Frequency Range 6.46 ~ 7.035GHz, 12.92 ~ 14.07GHz
Frequency - Center 6.7475GHz, 13.495GHz
Voltage - Supply 5V
Tuning Voltage (VDC) 2 V ~ 13 V
2nd Harmonic, Typ (dBc) 22
Icc Max 260mA
Pushing (MHz/V) 2
Power (dBm) 3 ±4, 11 ±4
Phase Noise Typ (dBc/Hz) -86
Temperature Range - Operating -40°C ~ 85°C
Package / Case 32-VFQFN Exposed Pad, CSP
Dimension 0.197" L x 0.197" W (5.00mm x 5.00mm)
Height 0.039" (1.00mm)
Base Product Number HMC1169
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1127-3290-ND,505-HMC1169LP5E,1127-3290,-2735-HMC1169LP5E,2156-HMC1169LP5E-505
Standard Package 1
Win Source Part Number 1011270-HMC1169LP5E
Ultra Librarian 3D Model Ultra Librarian HMC1169LP5E CAD Model

Description

Product Overview: HMC1169LP5E from Analog Devices Inc.

The HMC1169LP5E is a high-performance, wideband Direct Digital Synthesizer (DDS) developed by Analog Devices Inc., a leading global semiconductor company. This sophisticated component is designed to deliver exceptional frequency control and stability for a variety of applications including wireless infrastructure, instrumentation, and defense electronics.

Key Features

  • Frequency Range: The HMC1169LP5E operates over a broad frequency spectrum, making it a versatile solution for generating complex waveforms.
  • High Resolution: With its high-resolution 48-bit frequency tuning word, it can achieve fine frequency resolution, allowing precise control over the output signal.
  • Programmable Modulation: The device supports advanced modulation capabilities, including phase modulation and frequency shifting, which are crucial for modern communication systems.
  • Integrated Features: It includes integrated features such as a digital-to-analog converter (DAC) and a phase-locked loop (PLL), simplifying system design and reducing the need for external components.
  • Compact Package: The HMC1169LP5E comes in a compact LP5E package, which is ideal for space-constrained applications.

Performance Specifications

  • Output Waveform: The device is capable of producing a clean and stable sine wave output, which is essential for high-fidelity signal generation.
  • Spurious Performance: It exhibits excellent spurious performance, minimizing unwanted signal artifacts that could interfere with system performance.
  • Phase Noise: The low phase noise characteristic of the HMC1169LP5E ensures a high-quality signal, which is particularly important in radar and communication systems.

Applications

The HMC1169LP5E is well-suited for a wide range of applications, including:

  • Test and Measurement Equipment
  • Wireless Infrastructure (Base Stations, Femtocells, Picocells)
  • Satellite Communication Systems
  • Electronic Warfare and Radar Systems
  • Signal Generation and Modulation

In conclusion, the HMC1169LP5E from Analog Devices Inc. is a powerful and flexible DDS solution that offers designers the performance and functionality needed for today's demanding electronic systems. Its wideband capabilities, coupled with high resolution and integrated features, make it an excellent choice for a variety of high-performance applications.

You May Also Be Interested in

Crystek Corporation
VCO 300MHZ 0-5V 12.7MMX12.7MM
Need more? Email Us
Crystek Corporation
VCO 2245MHZ 0-5V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 915MHZ 0.5-4.5V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 2150MHZ 0.5-4.5V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 1581MHZ 0.5-4.5V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 2600MHZ 0.5-4.5V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 515MHZ 0.3-4.7V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 44MHZ 0.5-4.5V 12.7X12.7MM
Need more? Email Us
Analog Devices Inc.
VCO 4.4375/8.875GHZ 2-13V 5X5MM
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.7275 $71.7275
2+ $58.8534 $117.7068
3+ $57.0142 $171.0426
4+ $55.1750 $220.7000
5+ $53.3359 $266.6795
7+ $47.8184 $334.7288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess