EN
  • EN
  • DE

HMC508LP5E

Part No HMC508LP5E
Manufacturer Analog Devices Inc.
Catalog VCOs (Voltage Controlled Oscillators)
Description MMIC VCO w/ HALF FREQUENCY OUTPUT 7.3 - 8.2 GHz | VCO 3.875GHZ/7.75GHZ 2-13V 5X5MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency Range 3.65 ~ 4.1GHz, 7.3 ~ 8.2GHz
Frequency - Center 3.875GHz, 7.75GHz
Supply Voltage (V) 5V
Tuning Voltage (VDC) 2V ~ 13V
2nd Harmonic, Typ (dBc) 20
Icc Max 280mA
Pushing (MHz/V) 10
Power (dBm) 14.5±2.5, 7±3
Phase Noise Typ (dBc/Hz) -116
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 32-VFQFN Exposed Pad, CSP
Parts Dimension 0.197" L x 0.197" W (5.00mm x 5.00mm)
Height 0.039" (1.00mm)
Family Part Number HMC508
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1181358-HMC508LP5E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC508LP5E CAD Model

Description

Analog Devices Inc.'s HMC508LP5E RF Fractional-N PLL Synthesizer

The HMC508LP5E from Analog Devices Inc. is a high-performance, RF fractional-N phase-locked loop (PLL) synthesizer that integrates a voltage controlled oscillator (VCO) with a flexible delta-sigma modulator and a phase frequency detector (PFD). This compact and efficient component is designed for use in a variety of applications, including wireless infrastructure, test equipment, and satellite communication systems.

With an operational frequency range of 6.8 GHz to 13.6 GHz, the HMC508LP5E is capable of meeting the stringent requirements of today's high-speed communication protocols. The device offers a wide frequency tuning range, which is essential for systems that require precise frequency generation and adjustment. The integrated VCO provides excellent phase noise performance, which is critical for maintaining signal integrity in communication systems.

The HMC508LP5E comes in a compact 5x5 mm QFN package, making it suitable for space-constrained applications. The device operates over a temperature range of -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions.

Key features of the HMC508LP5E include:

  • Integrated VCO with a frequency range of 6.8 GHz to 13.6 GHz
  • Fractional-N frequency synthesis capability
  • Low phase noise performance for high-fidelity signal generation
  • Wideband frequency tuning for versatile application use
  • Programmable charge pump current and three-state output control
  • Lock detect functionality for signal integrity assurance
  • 5x5 mm QFN package ideal for compact designs
  • Support for both integer and fractional modes

The HMC508LP5E also includes a serial port interface (SPI) for programming and control, allowing for easy integration into a digital system. The device's fractional-N divider allows for fine frequency resolution, which, combined with its low spurious levels, ensures clean and stable signal generation for high-performance RF applications.

Analog Devices Inc. is known for its commitment to quality and performance, and the HMC508LP5E is no exception. It represents a reliable and versatile solution for designers looking to implement advanced frequency synthesis in their RF designs.

You May Also Be Interested in

Crystek Corporation
VCO 325MHZ 0.3-4.7V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 464.5MHZ 0.3-4.7V 12.7X12.7
Need more? Email Us
Crystek Corporation
VCO 2600MHZ 0.5-4.5V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 44MHZ 0.5-4.5V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 1520MHZ 1-10V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 2400MHZ 0.3-4.7V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 2245MHZ 0-5V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 600MHZ 0-12V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 1399.5MHZ 0.3-4.7V 12.7X12.7
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.0491 $78.0982
4+ $32.0403 $128.1612
6+ $31.0390 $186.2340
8+ $30.0378 $240.3024
10+ $29.0366 $290.3660
14+ $26.0328 $364.4592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,052 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess