EN
  • EN
  • DE

M393B5170FH0-YH905

Part No M393B5170FH0-YH905
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1333 512Mx72 ECC Reg/RDIMM 2Rx4 (4GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949464-M393B5170FH0-YH905
Series *
Ultra Librarian 3D Model Ultra Librarian M393B5170FH0-YH905 CAD Model

Description

The Samsung M393B5170FH0-YH905 is a 4GB DDR3 ECC Registered DIMM (RDIMM) server memory module designed to deliver reliable performance in server environments. This module operates at a frequency of 1333MHz (PC3-10600), and features ECC (Error-Correcting Code) for improved data integrity. As an RDIMM, it is suitable for servers that require enhanced stability and larger memory capacities.

Applications

  • Servers requiring DDR3 ECC Registered DIMM memory
  • Virtualization platforms
  • Cloud computing infrastructure
  • Enterprise servers

Features

  • 4GB capacity
  • DDR3 technology
  • 1333MHz clock speed (PC3-10600)
  • ECC (Error-Correcting Code)
  • Registered DIMM (RDIMM)
  • 240-pin DIMM
  • Operating Voltage: 1.5V

Benefits

  • Improved server performance and responsiveness
  • Enhanced data reliability with ECC, reducing the risk of data corruption
  • Easy installation into compatible server systems
  • Increased system stability and uptime
  • Cost-effective memory upgrade solution

Additional Details

The M393B5170FH0-YH905 module is designed to comply with JEDEC standards. It is crucial to ensure that the server system is compatible with DDR3 ECC Registered DIMM memory before installation. Using incompatible memory can cause system instability or failure. RDIMMs incorporate a register that buffers commands sent to the memory modules, decreasing the load on the memory controller and enabling greater stability and support for larger memory configurations.

You May Also Be Interested in

Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess