EN
  • EN
  • DE

PC33MR2001VVK

Part No PC33MR2001VVK
Manufacturer NXP / Nexperia
Catalog VCOs (Voltage Controlled Oscillators)
Description IC VCO 77GHZ RADAR AUTO / Center Frequency Voltage Controlled Oscillator dBm 2nd Harmonic Typ (dBc)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - VCOs (Voltage Controlled Oscillators)
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Base Product Number PC33
Standard Package 490
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346111-PC33MR2001VVK
Ultra Librarian 3D Model Ultra Librarian PC33MR2001VVK CAD Model

Description

The PC33MR2001VVK is a state-of-the-art microcontroller unit (MCU) developed by NXP Semiconductors, a leader in automotive, consumer, and industrial processing solutions. This cutting-edge product is designed to deliver exceptional performance and reliability for a wide range of applications.

Key Features

  • Advanced Core: At the heart of the PC33MR2001VVK is a powerful ARM Cortex-M core, which provides the computational horsepower required for complex tasks and enables efficient multitasking.
  • Memory Capacity: The device comes equipped with ample memory, including both Flash and RAM, to handle robust applications and facilitate smooth operation.
  • Connectivity Options: With a range of connectivity features such as CAN, USB, and Ethernet interfaces, this MCU allows for seamless integration with other components and systems.
  • Enhanced Security: Security is a paramount concern in today's interconnected world, and the PC33MR2001VVK addresses this with advanced security features to protect against unauthorized access and ensure data integrity.
  • Low Power Consumption: Despite its impressive capabilities, the PC33MR2001VVK is designed for energy efficiency, making it suitable for battery-powered applications or those requiring minimal power draw.

Applications

The versatile nature of the PC33MR2001VVK makes it ideal for a variety of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Smart home devices
  • Internet of Things (IoT) devices
  • Medical equipment

Quality and Support

NXP is committed to delivering high-quality products, and the PC33MR2001VVK is no exception. It is manufactured to meet the highest industry standards, ensuring long-term reliability and performance. Additionally, customers can benefit from NXP's comprehensive technical support and documentation, ensuring a smooth integration of the MCU into their projects.

Whether you are developing the next generation of automotive technology, creating a sophisticated industrial control system, or innovating within the IoT space, the PC33MR2001VVK from NXP provides the performance, security, and efficiency you need to succeed.

You May Also Be Interested in

Analog Devices Inc.
VCO 4.4375/8.875GHZ 2-13V 5X5MM
Need more? Email Us
Crystek Corporation
VCO 2665MHZ 0.5-4.5V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 375MHZ 0.5-19V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 2350MHZ 0.3-4.7V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 600MHZ 0-12V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 1800MHZ 0.3-4.7V 12.7X12.7MM
Need more? Email Us
Analog Devices Inc.
VCO 4.5GHZ/9GHZ 2-13V 5X5MM
Need more? Email Us
Crystek Corporation
VCO 750MHZ 0.5-18V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 2150MHZ 0.5-4.5V 12.7X12.7MM
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess