EN
  • EN
  • DE

MC33MR2001VVKR2

Part No MC33MR2001VVKR2
Manufacturer NXP / Nexperia
Catalog VCOs (Voltage Controlled Oscillators)
Description VCO 77GHZ 6MM X 6MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Reel
Part Status Obsolete (End Of Life)
Frequency Range 76 ~ 77GHz
Supply Voltage (V) 3.3V
Icc Max 170mA (Typ)
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 85-TFBGA
Dimension 0.236" L x 0.236" W (6.00mm x 6.00mm)
Height 0.040" (1.02mm)
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807028-MC33MR2001VVKR2
Ultra Librarian 3D Model Ultra Librarian MC33MR2001VVKR2 CAD Model

Description

Introducing the MC33MR2001VVKR2 from NXP Semiconductors

The MC33MR2001VVKR2 is a state-of-the-art device engineered by NXP Semiconductors, a leader in the automotive and industrial market. This product is part of NXP's robust portfolio of power management solutions, designed to meet the demanding requirements of modern electronic systems.

At its core, the MC33MR2001VVKR2 is a precision power management integrated circuit (IC) that offers an optimal solution for controlling power in a wide range of applications. It is particularly well-suited for automotive environments, where reliability and performance are paramount. The device's robust design ensures it can withstand harsh conditions, including high temperature and voltage variations, making it an ideal choice for under-the-hood applications.

Key Features:

  • High Precision: The IC delivers precise control of power, ensuring stable operation across various load conditions and power supply fluctuations.
  • Durability: Built to last, the MC33MR2001VVKR2 is resistant to the tough conditions often found in automotive settings, including exposure to extreme temperatures and vibrations.
  • Flexibility: Its versatile design makes it suitable for a variety of applications, providing designers with a flexible component that can be integrated into numerous systems.
  • Integration: The compact form factor of the IC allows for seamless integration into space-constrained designs without compromising on power or performance.

Applications:

The MC33MR2001VVKR2 is particularly adept at managing power in automotive applications, including:

  • Body Control Modules
  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment Systems
  • Powertrain Systems

Additionally, its robust nature makes it suitable for industrial and high-reliability applications where consistent performance is essential.

NXP's commitment to quality and innovation is embodied in the MC33MR2001VVKR2. With this product, designers and engineers can expect a reliable, high-performance solution that meets the stringent requirements of today's and tomorrow's power management challenges. Whether in an automobile or an industrial setting, the MC33MR2001VVKR2 from NXP is a component that brings efficiency, reliability, and precision to any power-sensitive application.

You May Also Be Interested in

Analog Devices Inc.
VCO 4.4375/8.875GHZ 2-13V 5X5MM
Need more? Email Us
Crystek Corporation
VCO 2350MHZ 0.3-4.7V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 455MHZ 0.3-4.7V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 1800MHZ 0.3-4.7V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 2665MHZ 0.5-4.5V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 2400MHZ 0.3-4.7V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 2480MHZ 0.5-15V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 4001MHZ 0.1-16V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 1720MHZ 1-10V 12.7X12.7MM
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9219 $93.8438
3+ $38.5008 $115.5024
5+ $37.2973 $186.4865
7+ $36.0938 $252.6566
9+ $34.8914 $314.0226
12+ $31.2820 $375.3840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,666 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess