EN
  • EN
  • DE

TC74LCX16245(TBELF)

Part No TC74LCX16245(TBELF)
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1225+
Reference case TSSOP
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757184-TC74LCX16245(TBELF)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74LCX16245(TBELF) CAD Model

Description

The TC74LCX16245(TBELF) is a 16-bit transceiver manufactured by Toshiba Semiconductor and Storage. It is a low-voltage CMOS device designed for high-speed data transmission and bidirectional level translation between different voltage domains.

Applications:

  • Memory Interface
  • Bus Interface
  • Level Translation
  • Data Transmission
  • Microprocessor Systems

Features:

  • 16-Bit Transceiver: Allows bidirectional data transmission between two buses.
  • Low-Voltage Operation: Operates from a 2.3V to 3.6V supply voltage.
  • High-Speed Operation: Provides fast propagation delays for high-speed data transmission.
  • Bidirectional Level Translation: Translates voltage levels between different logic families.
  • 3-State Outputs: Allows outputs to be disabled for bus isolation.
  • Low Power Consumption: Minimizes power consumption for battery-powered applications.
  • TTL Compatible Inputs: Compatible with TTL logic levels.

Benefits:

  • High-Speed Data Transmission: Enables fast data transfer between different system components.
  • Level Translation: Allows interfacing between different voltage domains.
  • Reduced Power Consumption: Low power operation extends battery life in portable devices.
  • Bus Isolation: 3-state outputs allow for bus isolation and prevent bus loading.
  • Simplified System Design: Reduces the number of components required for level translation and data transmission.

Additional Details:

The TC74LCX16245(TBELF) typically comes in a TSSOP (Thin Shrink Small Outline Package). It requires an external pull-up or pull-down resistor on the output enable pins for proper operation. This transceiver is designed to meet the requirements of high-speed data transmission and level translation in modern electronic systems. The 'LCX' family is known for its low voltage operation and high speed. The TBELF suffix indicates the specific packaging and tape and reel options. Refer to the Toshiba datasheet for detailed electrical characteristics, timing diagrams, and application notes. The device includes output enable (OE) and direction control (DIR) pins, providing flexibility in controlling the data flow direction and output state. It's a crucial component for interfacing different parts of a digital system that operate at different voltage levels or require high-speed data transfer.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess