EN
  • EN
  • DE

TPS61120

Part No TPS61120
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272777-TPS61120
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS61120 CAD Model

Description

The TPS61120 from Texas Instruments is a versatile, high-efficiency, synchronous step-up converter that offers an integrated load disconnect feature. This advanced power management integrated circuit (IC) is designed to efficiently boost voltage while providing a high level of performance for portable electronic devices.

Key Features:

  • Wide Input Voltage Range: The TPS61120 operates from an input voltage range of 2.0V to 4.5V, making it ideal for applications powered by single-cell Li-Ion batteries or alkaline/NiMH cells.
  • Adjustable Output Voltage: Users can adjust the output voltage from 2.5V to 5.5V to suit a variety of requirements, ensuring compatibility with different components and systems.
  • High Efficiency: With its synchronous rectification and low quiescent current, the TPS61120 provides high efficiency across a wide load range.
  • Load Disconnect Feature: The integrated load disconnect switch ensures minimal leakage current during shutdown, improving battery life for portable applications.
  • Protection Features: The device includes under-voltage lockout, over-temperature protection, and peak current limit to safeguard the IC and the system it powers.

Applications:

The TPS61120 is suitable for a broad range of applications, particularly where efficient power conversion and battery life extension are critical. Its typical use cases include:

  • Portable Audio Devices
  • Handheld Medical Equipment
  • Power Banks
  • GPS Devices
  • Wireless Peripherals

Technical Specifications:

Parameter Value
Input Voltage Range 2.0V to 4.5V
Output Voltage Range 2.5V to 5.5V
Switching Frequency Up to 1.5MHz
Package QFN-16

With the TPS61120, Texas Instruments continues to deliver innovative solutions for power management challenges, enabling designers to achieve more efficient, reliable, and compact designs for their electronic devices.

You May Also Be Interested in

Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess