EN
  • EN
  • DE

UCC28711DR

Part No UCC28711DR
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description Constant-Voltage, Constant-Current Controller With Primary-Side Regulation
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 21V
Supply Voltage 9 V ~ 35 V
Frequency - Switching 680Hz ~ 100kHz
Fault Protection Current Limiting, Over Voltage
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 8-SOIC (0.154", 3.90mm Width) 7 leads
Manufacturer Package 7-SOIC
Mounting SMD
Win Source Part Number 1276303-UCC28711DR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name UCC28711
Introduction Date November 15, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC28711DR CAD Model

Description

Product Overview: Texas Instruments UCC28711DR

The UCC28711DR from Texas Instruments is a highly efficient, off-line flyback power converter with advanced energy-saving features. It is designed to meet stringent energy efficiency standards while providing stable and reliable power conversion for a variety of applications. This power converter is an ideal solution for low-power applications, such as standby power systems, auxiliary power supplies, and low-power AC/DC adapters.

Key Features

  • Primary-Side Regulation (PSR): The UCC28711DR utilizes primary-side regulation that eliminates the need for an optocoupler, reducing system cost and complexity.
  • High-Voltage Startup: With an integrated high-voltage startup circuit, this device ensures quick and efficient startup, minimizing standby power consumption.
  • Frequency Dithering: Frequency dithering reduces electromagnetic interference (EMI), enabling the design to meet EMI regulatory standards more easily.
  • Green-Mode Operation: In green-mode, the UCC28711DR significantly reduces operating current, which enhances light-load efficiency and leads to energy savings.
  • Multi-Mode Control: The device intelligently switches between different operating modes based on load conditions to optimize efficiency across the entire load range.

Applications

  • Smart meters
  • Home appliances
  • Standby and auxiliary power supplies
  • AC/DC power adapters for consumer electronics

Technical Specifications

The UCC28711DR operates over a wide input voltage range and is capable of delivering a regulated output power with high accuracy. The package is a compact 7-pin SOP, making it suitable for space-constrained applications. The device also features various protections such as overcurrent, overvoltage, and thermal shutdown to ensure safe operation under abnormal conditions.

For designers and engineers looking to create power-efficient and cost-effective power supply solutions, the UCC28711DR offers a blend of performance, ease of use, and reliability. Texas Instruments provides extensive technical documentation, including datasheets, application notes, and design resources to support the integration of UCC28711DR into various applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8140 $54.4200
70+ $1.4884 $104.1880
105+ $1.4419 $151.3995
145+ $1.3954 $202.3330
190+ $1.3489 $256.2910
250+ $1.2093 $302.3250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess