EN
  • EN
  • DE

SS3003CH-TL-E

Part No SS3003CH-TL-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description Schottky Barrier Diode | DIODE SCHOTTKY 30V 3A 6CPH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 30V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Maximum) at If 420mV at 3A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 20ns
Current - Reverse Leakage at Vr 1.4mA at 15V
Capacitance at Vr, F 90pF at 10V, 1MHz
Mounting Style SMD
Manufacturer Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package 6-CPH
Operating Temperature - Junction -55°C ~ 125°C
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 340531-SS3003CH-TL-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SS3003CH-TL-E CAD Model

Description

The SS3003CH-TL-E is a high-performance, P-Channel Trench MOSFET designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This MOSFET is engineered to deliver efficient power management and conversion for a range of electronic applications. Its compact form factor and low on-resistance make it an ideal choice for portable and space-constrained applications.

Key Features

  • Low On-Resistance: The SS3003CH-TL-E features very low on-resistance, which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET enables quick transitions between on and off states, reducing switching losses and improving performance in high-frequency operations.
  • P-Channel Device: As a P-Channel device, it allows for simpler gate drive designs, especially in high-side switching applications, and can be easily driven by a positive supply voltage.
  • Surface Mount Package: The device comes in a compact TSMT-3 package, which is suitable for surface mount technology (SMT) and ideal for space-saving PCB designs.
  • Lead-Free and RoHS Compliant: ON Semiconductor is committed to environmental sustainability. The SS3003CH-TL-E is lead-free and RoHS compliant, making it suitable for eco-friendly products and meeting global environmental standards.

Applications

With its robust design and versatile features, the SS3003CH-TL-E is suitable for a wide array of applications. It is commonly used in power management circuits, battery-powered devices, load switches, and other portable electronics. Its high-speed switching capability also makes it a good fit for DC-DC converters, power inverters, and motor control circuits.

Technical Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) -30 V Gate-Source Voltage (V<sub>GS) ±20 V Continuous Drain Current (I<sub>D) -6 A Power Dissipation (P<sub>D) 1.25 W Operating Temperature Range -55°C to +150°C

The SS3003CH-TL-E MOSFET from ON Semiconductor stands out for its efficiency, reliability, and performance, making it an excellent choice for designers looking to enhance their power management solutions.

You May Also Be Interested in

Renesas Electronics America
Silicon P Channel Power MOSFET Power Switching | MOSFET P-CH SMD
Lowest to $1.3461
TE Connectivity
JUMPER BARRIER BLK 12POS RING
Lowest to $0.3199
ABB Embedded Power
DC DC CONVERTER 1.8V 36W
Lowest to $14.7390
Renesas Electronics America
MOSFET N-CH HS SW TO-263
Lowest to $4.7447
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us
Sharp Microelectronics
Distance Measuring Sensor Unit Measuring distance: 10 to 80 cm Analog output type | SENSOR OPTICAL 10-80CM ANALOG
Lowest to $5.1155
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $4.0025
IXYS
Low VCE(sat), High speed IGBT | POWER MOSFET TO-3
Need more? Email Us
Omron
Lowest to $1.0478

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess