EN
  • EN
  • DE

LTC1599BIG

Part No LTC1599BIG
Manufacturer Linear Technology
Description 16-Bit Byte Wide, Low Glitch Multiplying DAC with 4-Quadrant Resistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207787-LTC1599BIG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1599BIG CAD Model

Description

The LTC1599BIG is a state-of-the-art 16-bit digital-to-analog converter (DAC) designed by Linear Technology, known for its precision and reliability in converting digital signals into their precise analog counterparts. This product is ideal for demanding applications that require high accuracy, such as industrial automation, data acquisition systems, and medical equipment.

Key Features:

  • Resolution: The LTC1599BIG offers a 16-bit resolution, providing fine granularity and a high degree of precision in analog output.
  • Settling Time: It features a fast settling time, allowing for quick updates to the analog output which is crucial for time-sensitive applications.
  • Output Range: This DAC supports a flexible output range that can be configured to match the needs of the specific application it is being used in.
  • Interface: The device includes a parallel interface for easy connection and data transfer from a wide range of microcontrollers and digital systems.
  • Power Supply: It operates on a single 5V power supply, simplifying the power design of the system it is integrated into.
  • Package: The LTC1599BIG comes in a robust 28-pin SSOP package, which helps to save space on the PCB without compromising performance.

Performance and Quality:

Linear Technology's LTC1599BIG is built for performance. With its high-resolution output and fast data throughput, it ensures that analog signals are produced with high fidelity, mirroring the digital input with remarkable accuracy. The device's monotonic performance over temperature variations guarantees a consistent and reliable output, which is essential for mission-critical applications.

Applications:

The versatility of the LTC1599BIG makes it suitable for a wide array of applications. It is particularly well-suited for:

  • Automated test equipment
  • Process control and industrial automation
  • High-resolution imaging systems
  • Precision instrumentation
  • Medical diagnostics and monitoring

With the LTC1599BIG, Linear Technology provides engineers and designers with a high-quality DAC that combines precision, speed, and reliability, making it an excellent choice for sophisticated analog output requirements.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess