Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1184821-AS3415
Categories Custom Parts
Manufacturer ams
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AS3415 CAD Model

Description

The AS3415 is a low-power stereo headphone amplifier from ams (now part of Premstafe). It's designed to deliver high-quality audio to headphones while minimizing power consumption, making it ideal for portable devices. The amplifier features a DirectDrive architecture, eliminating the need for bulky DC-blocking capacitors, further reducing size and cost. It is commonly used in smartphones, tablets, and other portable audio devices.

Applications:

  • Smartphones: Drives headphones for music playback and communication.
  • Tablets: Provides audio output for multimedia applications.
  • Portable Media Players: Amplifies audio signals for headphones.
  • Laptops: Enhances audio quality for headphones and external speakers.
  • Gaming Consoles: Drives headphones for immersive gaming experiences.

Features:

  • DirectDrive Technology: Eliminates DC-blocking capacitors.
  • Low Power Consumption: Extends battery life in portable devices.
  • High Output Power: Delivers sufficient power to drive a variety of headphones.
  • Low Noise and Distortion: Provides high-quality audio reproduction.
  • Integrated Volume Control: Allows for adjustable audio levels.

Benefits:

  • Improved Audio Quality: Delivers clear and powerful audio to headphones.
  • Extended Battery Life: Low power consumption maximizes battery life in portable applications.
  • Reduced Board Space: DirectDrive architecture eliminates the need for external components, saving space.
  • Lower System Cost: Eliminating DC-blocking capacitors reduces the overall system cost.
  • Simplified Design: Integrated features simplify the design process.

Additional Details:

The AS3415 requires a minimal number of external components. The specific output power and power consumption depend on the supply voltage and load impedance. It's crucial to consult the datasheet for detailed specifications, including operating voltage, temperature range, and recommended external components. The datasheet also provides information on PCB layout considerations for optimal performance. The specific package type is likely a small surface-mount package suitable for compact electronic devices.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 20V 3W DO214AA / Zener Diode 20 V 3 W ±5% Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for 3SMBJ5932B-TP
Knowles
Lowest to $0.0627
ECAD model for 0402B104K160NT
Diodes Incorporated
Need more? Email Us
ECAD model for 1N4448WF
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91F1-08-09-1-B-HE200
Need more? Email Us
ECAD model for AAA9429-00
STMicroelectronics
Lowest to $7.2072
ECAD model for A2C39604-C2
Diodes Incorporated
IC REG LIN 3.3V SOT25 T&R 3K / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25
Lowest to $0.5359
ECAD model for AP7383-33W5-7
Rohm Semiconductor
Transistor, Aec-Q101, Npn, 60V, Sot-323 Rohs Compliant: Yes
Lowest to $0.1235
ECAD model for 2SC5876FRAT106
HARTING
CABLE MOD 10P10C PLUG-PLUG 6.56' / Modular Cable Plug to Plug 10p10c (RJ50) 6.56' (2.00m) Shielded
Need more? Email Us
ECAD model for 33481111A21020
Microchip Technology
Need more? Email Us
ECAD model for AT80C52X2-UM

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.7745 $70.1960
18+ $7.2001 $129.6018
28+ $6.9751 $195.3028
39+ $6.7500 $263.2500
50+ $6.5249 $326.2450
67+ $5.8496 $391.9232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 327 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention