EN
  • EN
  • DE

AD707CQ

Part No AD707CQ
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
RoHS Non-Compliant
Win Source Part Number 1224380-AD707CQ
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD707CQ CAD Model

Description

The AD707CQ is a high-performance operational amplifier (op-amp) designed and manufactured by the renowned Analog Devices Inc. This precision analog microchip is engineered to deliver exceptional accuracy and stability, which is essential for high-end instrumentation, medical equipment, and any application where signal integrity is paramount.

Key Features

  • Low Offset Voltage: The AD707CQ boasts an ultra-low offset voltage, minimizing errors in signal processing and ensuring high accuracy in measurements.
  • Low Noise: With its low noise performance, the AD707CQ is ideal for audio applications and other sensitive electronic circuits where noise can be a critical factor.
  • High Gain Bandwidth Product: The device offers a high gain bandwidth product, enabling it to maintain its performance over a wide range of frequencies.
  • Low Drift: Temperature-induced variations are minimal due to the low drift feature, making the AD707CQ reliable over varying operating conditions.

Applications

The AD707CQ is versatile and can be used in a variety of applications, including:

  • Precision data acquisition systems
  • Medical instrumentation
  • Test equipment
  • Analog processors
  • Professional audio equipment

Product Specifications

The AD707CQ operational amplifier is packaged in a 14-pin ceramic DIP (Dual In-line Package), ensuring robustness and reliability. It operates over a wide supply voltage range and is characterized for performance over the extended industrial temperature range.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD707CQ is no exception. Each unit is rigorously tested to meet the highest standards of performance and reliability. Customers can trust the AD707CQ for their most critical applications where precision and long-term stability are non-negotiable.

Ordering Information

To order the AD707CQ or to obtain more detailed information, customers can visit the Analog Devices Inc. website or contact their local sales office. The company's global distribution network ensures prompt delivery and support for their products.

You May Also Be Interested in

JAE Electronics
Conn Rcpt Vert 36POS 0.4MM Gold
Lowest to $1.1009
Amic
Memory, Cmos, 4MBIT, PLCC-32
Need more? Email Us
Amd
Need more? Email Us
Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
TE Connectivity
Need more? Email Us
JAE Electronics
CONN RCPT 30POS / 30 Position Connector Receptacle, Center Strip Contacts
Need more? Email Us
Alliance Memory, Inc.
Need more? Email Us
TE Connectivity
CONN RCPT HSG 20POS 2.50MM / 20 Rectangular Connectors - Housings Receptacle Black 0.098" (2.50mm)
Need more? Email Us
Averlogic
You deserve it
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess