EN
  • EN
  • DE

AD506SH

Part No AD506SH
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1227160-AD506SH
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD506SH CAD Model

Description

The AD506SH from Analog Devices Inc. is a precision voltage reference that offers high accuracy, stability, and low noise performance for a variety of applications. This component is designed to maintain a stable voltage output even under varying conditions of temperature, load, and input voltage, making it an ideal solution for critical electronic systems.

Key Features:

  • High Accuracy: The AD506SH provides a highly accurate voltage output, ensuring reliable performance for precision applications.
  • Temperature Stability: With excellent temperature coefficients, this voltage reference maintains its accuracy across a wide temperature range, making it suitable for challenging environmental conditions.
  • Low Noise: The low noise output of the AD506SH minimizes interference with sensitive circuits, providing a clean and stable reference voltage.
  • Wide Input Voltage Range: It accommodates a broad range of input voltages, offering flexibility in various power supply configurations.
  • Long-Term Stability: Designed for longevity, the AD506SH exhibits minimal drift over time, ensuring consistent performance throughout the lifespan of the product.

Applications:

The AD506SH is particularly well-suited for high-end applications where precision is paramount. This includes:

  • Data Acquisition Systems
  • Precision Instrumentation
  • Medical Devices
  • Industrial Control Systems
  • Automotive Electronics

Technical Specifications:

Parameter Value
Output Voltage Specific to Model Variant
Initial Accuracy ±0.05%
Temperature Coefficient Typical Specified in ppm/°C
Input Voltage Range Varies with Model
Operating Temperature Range -55°C to +125°C

The AD506SH by Analog Devices Inc. is a testament to the company's commitment to providing high-quality, reliable components for sophisticated electronic systems. With its robust feature set and adherence to stringent performance standards, the AD506SH is the go-to voltage reference for professionals seeking uncompromising accuracy and stability.

You May Also Be Interested in

Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
Sanken
DIODE GEN PURP 600V 500MA AXIAL / Diode Standard 600 V 500mA Through Hole Axial
Lowest to $0.5288
TE Connectivity
Need more? Email Us
Matsuo
47MF M 6.3V A
Lowest to $0.0658
Microchip Technology
Need more? Email Us
Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us
Panjit
Need more? Email Us
Fuji Electric
Need more? Email Us
Averlogic
You deserve it
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention