EN
  • EN
  • DE

AD781SQ

Part No AD781SQ
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Description French Electronic Distributor since 1988
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1162140-AD781SQ
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD781SQ CAD Model

Description

The AD781SQ is a precision, high-speed, monolithic sample-and-hold amplifier (SHA) designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is engineered to address the demanding needs of data acquisition systems, providing a combination of speed, accuracy, and ease of use that is unmatched by other SHAs in its class.

Key Features

  • High-Speed Performance: The AD781SQ offers a fast acquisition time, allowing it to quickly capture and hold a signal. This makes it suitable for high-speed applications where precise timing is crucial.
  • Low Droop Rate: Once the input signal is captured, the SHA exhibits an extremely low droop rate, ensuring that the held signal remains accurate over time, which is critical for high-resolution conversion and measurement stability.
  • Low Power Consumption: Despite its high-speed capabilities, the AD781SQ is designed to operate with low power consumption, making it ideal for power-sensitive applications.
  • Wide Input Voltage Range: The device can handle a broad range of input voltages, providing flexibility in various applications and system designs.
  • Flexible Operating Modes: The AD781SQ can be used in either hold mode or track mode, depending on the requirements of the application, offering designers versatility.

Applications

The AD781SQ is well-suited for a variety of demanding applications, including:

  • Data acquisition systems
  • Medical imaging equipment
  • Professional audio equipment
  • Communication systems
  • Instrumentation and control systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD781SQ is no exception. It is built to meet stringent industry standards, ensuring long-term performance and reliability in critical applications.

Conclusion

With its combination of speed, precision, and low power consumption, the AD781SQ from Analog Devices Inc. is a versatile and reliable choice for designers looking to enhance the performance of their data acquisition systems and other high-speed signal processing applications.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91L1-12-04-1-C-HE050
Need more? Email Us
Alliance Memory, Inc.
Need more? Email Us
TE Connectivity
Need more? Email Us
Hammond Manufacturing
Hammond 20 AMP POWER BAR, 8 OUTLETS Part Number 1589H48C1 [UPC 62398019649 ]
Need more? Email Us
Panjit
Need more? Email Us
Mersen
Accessory, Fuse Support, EKO-3D, Outdoor, 15.5kV, Ferrule Size D/3.0", Clip Center 12"
Need more? Email Us
Amic
Memory, Cmos, 4MBIT, PLCC-32
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER, CMN CTHD, 7A, D-PAK; Diode Type: Schottky; Leaded Process Compatible: Yes ; RoHS Compliant: Yes
Lowest to $0.5047
Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess