EN
  • EN
  • DE

SMEJ28AG/TR7

Part No SMEJ28AG/TR7
Manufacturer Yageo
Catalog TVS - Diodes
Description Diode TVS Single Uni-Directional 28V 6.6kW 2-Pin DO-218AB T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1094379-SMEJ28AG/TR7
Categories TVS - Diodes
Manufacturer Yageo
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMEJ28AG/TR7 CAD Model

Description

The SMEJ28AG/TR7 is a transient voltage suppressor (TVS) diode manufactured by Yageo. It is designed to protect sensitive electronic circuits from voltage transients that can occur due to lightning strikes, inductive load switching, and electrostatic discharge (ESD). The TVS diode clamps the voltage to a safe level, thereby preventing damage to downstream components.

Applications

  • Power Supplies: Provides protection for power supplies against voltage surges.
  • Industrial Equipment: Protects industrial control systems and automation equipment from voltage transients.
  • Telecommunications Equipment: Protects telecommunication lines and equipment from lightning-induced surges.
  • Automotive Electronics: Used in automotive electronic control units (ECUs) to protect against voltage transients and ESD.
  • Consumer Electronics: Offers surge protection for various consumer electronic devices.

Features

  • Unidirectional Protection: Protects against positive voltage transients.
  • Surface Mount Package: Allows for automated assembly and efficient use of board space.
  • High Surge Capability: Withstands high surge currents without degradation.
  • Low Clamping Voltage: Limits voltage across the protected circuit during a surge.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Enhanced Circuit Protection: Provides protection against voltage transients and ESD.
  • Improved System Reliability: Prevents damage to sensitive components, increasing system reliability.
  • Reduced Downtime: Minimizes downtime and maintenance costs by preventing damage from surge events.
  • Prolonged Product Lifespan: Protects equipment from voltage stresses, extending its lifespan.
  • Simplified Design: Easy integration into circuit designs due to its compact footprint.

Additional Details

The SMEJ28AG/TR7 has a standoff voltage of 28V, which is the maximum voltage it can withstand without conducting. During a surge, it clamps the voltage to a specific level. Its peak pulse power dissipation indicates its surge handling capacity. The operating temperature ranges from -55°C to +150°C. Refer to the manufacturer's datasheet for detailed electrical characteristics, surge handling, and other parameters.

You May Also Be Interested in

Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess