EN
  • EN
  • DE

CAN0004DP

Part No CAN0004DP
Manufacturer AVX Corp/Kyocera Corp
Catalog Varistors, MOVs
Description VARISTOR 100V 4A 0612
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Maximum AC Volts 14 V
Maximum DC Volts 18 V
Varistor Voltage (Typ) 100 V
Current - Surge 4 A
Energy 0.015J
Number of Circuits 4
Capacitance @ Frequency 22 pF @ 1 MHz
Temperature Range - Operating -55°C ~ 125°C (TA)
Grade Automotive
Qualification AEC-Q200
Mounting Type Surface Mount, MLCV
Case / Package 0612 (1632 Metric)
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1598502-CAN0004DP
Ultra Librarian 3D Model Ultra Librarian CAN0004DP CAD Model

Description

N

You May Also Be Interested in

Panasonic
VARISTOR 1.1KV 7.5KA DISC 16.5MM
Need more? Email Us
Panasonic
VARISTOR 240V 8KA MODULE
Need more? Email Us
EPCOS (TDK)
VARISTOR 620V 10KA DISC 20MM
Need more? Email Us
Bourns Inc.
VARISTOR 39V 500A DISC 10MM
Need more? Email Us
Panasonic
VARISTOR 39V 1KA DISC 11.5MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 33V 1KA DISC 14MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 240V 12KA DISC 20MM
Need more? Email Us
Panasonic
VARISTOR 270V 10KA DISC 21.5MM
Need more? Email Us
Bourns Inc.
VARISTOR 10KA DISC 20MM
Lowest to $3.6818

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess