The XMLBWT-0-1A0-T60-00-0001 is a high-power, cool white LED from Cree/Wolfspeed. It is part of the XLamp® XB-D series, known for its industry-leading light output, efficacy, and reliability in a small package. This LED is designed for a wide range of lighting applications where high brightness and energy efficiency are critical.
Applications
- Indoor lighting (e.g., downlights, spotlights)
- Outdoor lighting (e.g., streetlights, floodlights)
- Portable lighting (e.g., flashlights, headlamps)
- Architectural lighting
- Automotive lighting (e.g., daytime running lights)
Features
- High light output
- High efficacy (lumens per watt)
- Cool white color temperature
- Small package size
- Wide viewing angle
- Long lifespan
- RoHS compliant
Benefits
- Reduced energy consumption and lower operating costs.
- Improved lighting quality and brightness for enhanced visibility.
- Compact design allows for integration into smaller and more efficient lighting fixtures.
- Long lifespan reduces maintenance costs and extends the life of lighting systems.
- Environmentally friendly due to RoHS compliance.
- Consistent color performance over time.
- Excellent thermal management for reliable operation.
Technical Specifications
The XMLBWT-0-1A0-T60-00-0001 has a typical forward voltage of around 2.85V to 3.7V and a maximum drive current of 1A. The color temperature is typically in the cool white range (5000K-8300K). The viewing angle is 125 degrees. It is surface mountable and comes in a 2.45 x 2.45 mm package. The specific luminous flux and efficacy values can be found in the official Cree/Wolfspeed datasheet. The LED is designed to withstand high temperatures and is rated for long-term operation at elevated temperatures.