EN
  • EN
  • DE

XC68EC040FE25B

Part No XC68EC040FE25B
Manufacturer Freescale Semiconductor - NXP
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1230328-XC68EC040FE25B
Categories Custom Parts
Manufacturer Freescale Semiconductor - NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC68EC040FE25B CAD Model

Description

The XC68EC040FE25B is a 32-bit embedded processor from Freescale Semiconductor (now NXP). It is part of the 68EC040 family, which is a cost-effective version of the Motorola 68040 processor, designed for embedded control applications.

Applications:

  • Industrial Control Systems: Used in industrial control equipment such as programmable logic controllers (PLCs).
  • Networking Devices: Employed in networking hardware such as routers and switches.
  • Embedded Systems: Integrated into various embedded systems requiring a 32-bit processor.
  • Printers and Scanners: Used in printer and scanner control systems.
  • Instrumentation: Deployed in test and measurement instruments.

Features:

  • 32-bit Architecture: Based on a 32-bit architecture for high performance.
  • Integrated Memory Management Unit (MMU): Includes an MMU for memory protection and virtual memory support.
  • Clock Speed: Operates at a clock speed of 25 MHz.
  • Low Power Consumption: Designed for low power consumption in embedded applications.

Benefits:

  • High Performance: Offers high performance for demanding embedded control tasks.
  • Memory Management: Provides memory management capabilities for robust system operation.
  • Cost-Effective: Offers a cost-effective solution for embedded applications compared to full 68040 processors.

Technical Specifications:

  • Architecture: 32-bit Motorola 68000 family
  • Clock Speed: 25 MHz
  • Instruction Cache: 4 KB
  • Data Cache: 0 KB (Typically, the EC version omits the Data Cache)
  • MMU: Integrated
  • Bus Interface: 32-bit data bus
  • Operating Voltage: 5V
  • Package: Typically PQFP (Plastic Quad Flat Pack)

The XC68EC040FE25B is a robust 32-bit embedded processor suited for applications requiring a balance of performance and cost-effectiveness. Its integrated MMU and low power consumption make it an ideal choice for various embedded control systems.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
Rochester Electronics
Need more? Email Us
NEC
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Microchip Technology
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Xicor Inc.
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess