EN
  • EN
  • DE

XC2S200FG256AMS

Part No XC2S200FG256AMS
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1229471-XC2S200FG256AMS
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2S200FG256AMS CAD Model

Description

The XC2S200FG256AMS is a Spartan-II series Field-Programmable Gate Array (FPGA) from Xilinx. This FPGA provides a flexible and programmable platform for implementing custom digital circuits, signal processing algorithms, and embedded systems. The 'FG256' designation refers to the Fine-Pitch Ball Grid Array (FBGA) package with 256 pins, and 'AMS' denotes Automotive grade.

Applications:

  • Automotive Control Systems: Used in various automotive applications, including engine control, safety systems (ABS, airbags), and infotainment systems due to its Automotive grade certification.
  • Industrial Automation: Implemented in programmable logic controllers (PLCs), motor control, and robotics.
  • Data Acquisition Systems: Suitable for high-speed data capture and processing.
  • Image and Video Processing: Used in applications requiring real-time image manipulation and analysis.
  • Communication Systems: Employed in developing custom communication protocols and interfaces.

Features:

  • 200,000 System Gates: Provides substantial logic capacity for complex designs.
  • Versatile I/O: Offers a wide range of configurable I/O pins to interface with external devices.
  • On-Chip RAM: Includes block RAM for data storage and buffering.
  • Clock Management: Incorporates digital clock managers (DCMs) for clock synthesis and management.
  • Automotive Temperature Range: Qualified for use in -40°C to +125°C environments.

Benefits:

  • Flexibility and Customization: Allows designers to implement custom logic functions.
  • High Performance: Provides fast processing speeds for demanding applications.
  • Reprogrammability: Enables in-system updates and modifications.
  • Integration: Consolidates multiple functions into a single chip.
  • Reliability: Designed for robust performance in harsh environments (Automotive).

The XC2S200FG256AMS operates with a core voltage of 1.8V and supports various I/O standards. It is programmed using Xilinx's development tools, which provide a comprehensive environment for design entry, simulation, and implementation. The fine-pitch BGA package allows for high-density board layouts. Its Automotive grade qualification makes it suitable for applications requiring high reliability and extended temperature range operation. The Spartan-II family of FPGAs is well-suited for a variety of applications requiring flexible and high-performance digital logic solutions.

You May Also Be Interested in

Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Inphi Corporation
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Xicor Inc.
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Xilinx Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess