EN
  • EN
  • DE

XC95288XLTQ144CMN

Part No XC95288XLTQ144CMN
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1222896-XC95288XLTQ144CMN
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC95288XLTQ144CMN CAD Model

Description

The XC95288XLTQ144CMN is a CoolRunner XPLA3 series Complex Programmable Logic Device (CPLD) manufactured by Xilinx Inc. It is designed for a wide range of digital logic applications, offering a flexible and programmable platform for implementing custom logic functions.

Applications

  • Glue Logic: Used for implementing interface logic between different components in a system.
  • Address Decoding: Employed for address decoding in memory systems and peripheral devices.
  • State Machine Control: Utilized for implementing state machines in control systems and communication protocols.
  • Peripheral Control: Found in systems requiring custom control of peripheral devices.
  • Power Management: Used in power management circuits for sequencing and control.

Features

  • Fast Propagation Delay: Offers high-speed performance for demanding digital logic applications.
  • Low Power Consumption: Designed for energy-efficient operation, making it suitable for battery-powered applications.
  • In-System Programmability (ISP): Allows for easy configuration and reprogramming of the device in the field.
  • Flexible Architecture: Features a programmable logic fabric consisting of function blocks and interconnect resources.
  • Input/Output (I/O) Flexibility: Supports a wide range of I/O standards and interfaces.

Benefits

  • Custom Logic Design: Enables the implementation of custom logic functions tailored to specific application requirements.
  • High Performance: Delivers high-speed performance for demanding digital logic applications.
  • Low Power Consumption: Reduces power consumption in embedded systems.
  • Flexibility and Scalability: Provides a flexible and scalable platform for implementing a wide range of digital designs.
  • Reduced Time-to-Market: Allows for rapid prototyping and development of custom hardware solutions.

Additional Details

The XC95288XLTQ144CMN is packaged in a TQ144 package. It operates at a supply voltage of 3.3V. The device offers a high number of macrocells, and includes a significant amount of I/O pins. The CPLD is configured using a JEDEC file that is loaded into the device's configuration memory. The CoolRunner XPLA3 family is known for its low power consumption and high performance, making it a popular choice for a wide range of embedded applications. Detailed specifications can be found in the Xilinx CoolRunner XPLA3 CPLD datasheet, which includes information on power consumption, timing characteristics, and I/O capabilities.

You May Also Be Interested in

Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Xicor Inc.
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Zarlink
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess