EN
  • EN
  • DE

WPCS4318C.B0-900215

Part No WPCS4318C.B0-900215
Manufacturer Inphi Corporation
Catalog Custom Parts (U - Z)
Description 10G/40G Physical Layer Transceiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Schedule B 8542390000
Win Source Part Number 1226377-WPCS4318C.B0-900215
Categories Custom Parts
Manufacturer Inphi Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WPCS4318C.B0-900215 CAD Model

Description

The Inphi WPCS4318C.B0-900215 is a high-performance coherent digital signal processor (DSP) designed for 100G and 200G optical communication systems. This DSP integrates advanced modulation formats, forward error correction (FEC), and equalization techniques to enable long-haul and metro network deployments. Its key function is to compensate for impairments in optical fiber, such as chromatic dispersion and polarization mode dispersion, ensuring reliable data transmission over extended distances.

Applications

  • 100G and 200G long-haul optical transport networks
  • Metro networks
  • Data center interconnects (DCI)
  • Submarine cable systems
  • Optical transponders

Features

  • Support for advanced modulation formats such as DP-QPSK, DP-16QAM
  • Integrated Forward Error Correction (FEC) for enhanced link performance
  • Sophisticated equalization algorithms to compensate for fiber impairments
  • Low power consumption
  • High integration density
  • Configurable transmitter and receiver settings

Benefits

  • Enables high-capacity optical links over long distances
  • Improves network performance and reliability
  • Reduces system cost by minimizing the need for dispersion compensation modules
  • Offers flexibility in modulation format selection
  • Simplifies system design and integration
  • Optimizes power efficiency in optical transport systems

Additional Details

The WPCS4318C.B0-900215 incorporates advanced digital signal processing techniques to mitigate the effects of fiber impairments. It is a key component in coherent optical transponders, enabling them to achieve higher data rates and longer transmission distances. The device is typically packaged in a BGA (Ball Grid Array) for surface mount assembly. The specifications will vary based on the specific implementation and configuration within a larger optical system. It supports various industry standards for optical communication, ensuring interoperability with other network equipment.

You May Also Be Interested in

CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Winbond Electronics
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
NEC
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
NEC
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess