EN
  • EN
  • DE

UGN3113U

Part No UGN3113U
Manufacturer Allegro MicroSystems, LLC
Catalog Custom Parts (U - Z)
Description Turbo 2 ultrafast - high voltage rectifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1228698-UGN3113U
Categories Custom Parts
Manufacturer Allegro MicroSystems, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UGN3113U CAD Model

Description

The UGN3113U is a unipolar Hall-effect switch manufactured by Allegro MicroSystems, LLC. Hall-effect switches are semiconductor devices that detect the presence of a magnetic field. When a magnetic field of sufficient strength is applied, the switch turns on or off, providing a digital output signal. Unipolar Hall-effect switches respond to a magnetic field of a single polarity (either north or south).

Applications

  • Brushless DC (BLDC) Motor Control: Used for rotor position sensing in BLDC motors, enabling precise control of motor speed and direction.
  • Proximity Sensing: Employed in proximity sensors for detecting the presence of objects or components.
  • Position Sensing: Utilized in position sensors for determining the position of a moving part or component.
  • Flow Measurement: Integrated into flow meters for detecting the rotation of a turbine or impeller.
  • Level Detection: Used in level sensors for detecting the level of a liquid or solid in a container.

Features

  • Unipolar Hall-Effect Switch: Responds to a magnetic field of a single polarity.
  • Digital Output: Provides a digital output signal that switches on or off in response to the magnetic field.
  • High Sensitivity: Offers high sensitivity to magnetic fields, allowing for reliable detection of weak magnetic fields.
  • Wide Operating Voltage Range: Operates over a wide voltage range, making it compatible with various electronic systems.
  • Small Package: Available in a small package for space-constrained applications.

Benefits

  • Accurate Sensing: Provides accurate and reliable detection of magnetic fields.
  • Non-Contact Sensing: Operates without physical contact, eliminating wear and tear.
  • Long Life: Offers a long operating life due to the absence of mechanical parts.
  • Low Power Consumption: Consumes very little power, making it suitable for battery-powered applications.
  • Robust Performance: Resistant to shock, vibration, and temperature variations.

Additional Details

The UGN3113U is typically used in applications where a simple, reliable, and low-cost magnetic field sensing solution is required. The specific operating voltage range, sensitivity, and switching thresholds are detailed in the product datasheet. It's crucial to refer to the datasheet for precise technical specifications, including temperature range, output current capability, and magnetic field operating and release points. Allegro MicroSystems is a reputable manufacturer of Hall-effect sensors, and the UGN3113U is designed to provide robust and reliable performance in a wide range of applications.

You May Also Be Interested in

Zilog
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Xilinx Inc.
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess