EN
  • EN
  • DE

XC3142A-09TQ144C

Part No XC3142A-09TQ144C
Manufacturer Rochester Electronics
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1228692-XC3142A-09TQ144C
Categories Custom Parts
Manufacturer Rochester Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3142A-09TQ144C CAD Model

Description

The XC3142A-09TQ144C is a Field-Programmable Gate Array (FPGA) from the XC3000 series, originally manufactured by Xilinx, and now offered by Rochester Electronics. FPGAs are programmable integrated circuits that can be configured by the user after manufacturing. They are used in a wide variety of applications where flexibility, customization, and fast prototyping are required.

Applications

  • Telecommunications: Used in networking equipment, base stations, and other telecommunications infrastructure for signal processing, data routing, and protocol implementation.
  • Industrial Automation: Employed in industrial control systems, robotics, and machine vision applications for real-time processing and control.
  • Aerospace and Defense: Integrated into avionics, radar systems, and other defense applications where reliability and customization are critical.
  • Medical Devices: Utilized in medical imaging equipment, patient monitoring systems, and other medical devices for signal processing and data analysis.
  • Consumer Electronics: Used in set-top boxes, gaming consoles, and other consumer electronics devices for video processing, audio processing, and custom logic implementation.

Features

  • FPGA Architecture: Based on a configurable logic block (CLB) architecture, allowing for flexible implementation of custom logic functions.
  • Configurable I/O Blocks (IOBs): Provides programmable input/output pins for interfacing with external devices.
  • On-Chip Memory: Includes on-chip memory blocks for storing data and program code.
  • TQ144 Package: Available in a TQ144 package, offering a compact form factor for space-constrained applications.
  • -09 Speed Grade: Indicates a specific speed grade, determining the maximum operating frequency of the FPGA.

Benefits

  • Flexibility: Can be reconfigured to implement different logic functions, allowing for design changes and upgrades without replacing the hardware.
  • Customization: Allows designers to create custom hardware solutions tailored to specific application requirements.
  • Fast Prototyping: Enables rapid prototyping of new designs, reducing development time and costs.
  • High Performance: Provides high-speed processing capabilities for demanding applications.
  • Long-Term Availability: Rochester Electronics provides continued availability of this part, ensuring long-term support for existing designs.

Additional Details

The XC3142A-09TQ144C is part of the XC3000 series of FPGAs. These devices are based on a sea-of-gates architecture, with a matrix of configurable logic blocks (CLBs) interconnected by programmable routing channels. The CLBs can be configured to implement a wide range of logic functions, from simple gates to complex arithmetic and control circuits. The IOBs provide a flexible interface to external devices, allowing the FPGA to communicate with sensors, actuators, and other peripherals. The on-chip memory can be used to store data, program code, or lookup tables. The -09 speed grade indicates the maximum operating frequency of the FPGA, which is a critical parameter for performance-sensitive applications. As a device offered by Rochester Electronics, it is guaranteed to meet the original manufacturer's specifications and is a viable solution for legacy designs requiring continued support. For detailed technical specifications, refer to the original Xilinx datasheet for the XC3142A family.

You May Also Be Interested in

Xilinx Inc.
Lowest to $32.1751
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Inphi Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Winbond Electronics
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Microchip Technology
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess