EN
  • EN
  • DE

V62C518256L-70P

Part No V62C518256L-70P
Manufacturer Mosel Vitelic, Corp
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1228709-V62C518256L-70P
Categories Custom Parts
Manufacturer Mosel Vitelic, Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian V62C518256L-70P CAD Model

Description

The V62C518256L-70P is a high-speed Static Random-Access Memory (SRAM) chip manufactured by Mosel Vitelic, Corp. SRAMs are a type of semiconductor memory that retain data as long as power is supplied. They are known for their fast access times, making them suitable for applications requiring rapid data retrieval and storage. This particular part has a capacity of 256K bits and an access time of 70 nanoseconds.

Applications

  • Cache Memory: Used as cache memory in microprocessors and microcontrollers to speed up access to frequently used data.
  • Networking Equipment: Employed in routers, switches, and other networking devices for buffering data packets and storing routing tables.
  • Digital Signal Processing (DSP): Utilized in DSP systems for storing intermediate results and coefficients.
  • Embedded Systems: Integrated into embedded systems for storing program code and data in real-time applications.
  • Instrumentation: Used in test and measurement equipment for capturing and storing data.

Features

  • 256K-bit Capacity: Provides a storage capacity of 256 kilobits.
  • Fast Access Time: Offers a fast access time of 70 nanoseconds, enabling rapid data retrieval.
  • Static Random-Access Memory (SRAM): Retains data as long as power is supplied.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • Parallel Interface: Provides a parallel interface for high-speed data transfer.

Benefits

  • Fast Data Access: Enables rapid data retrieval and storage, improving system performance.
  • Non-Volatile Storage (with Battery Backup): Can retain data even when main power is removed by using a battery backup.
  • Low Power Consumption: Extends battery life in portable devices.
  • Easy to Interface: Provides a simple parallel interface for easy integration into existing systems.
  • Reliable Operation: Designed for high reliability and long-term data retention.

Additional Details

The V62C518256L-70P is commonly used in applications where speed is critical. The “-70P” designation indicates a 70ns access time and likely refers to the package type (e.g., PDIP). The SRAM utilizes static memory cells, which are faster than dynamic memory cells (DRAM) but require more transistors per bit. This makes SRAM more expensive and less dense than DRAM. The specific operating voltage, temperature range, and other technical specifications are detailed in the product datasheet. For detailed design considerations and application notes, refer to the official datasheet provided by Mosel Vitelic, Corp.

You May Also Be Interested in

Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Microchip Technology
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xicor Inc.
Need more? Email Us
Winbond Electronics
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess