EN
  • EN
  • DE

MMSZ5230BQ-13-F

Part No MMSZ5230BQ-13-F
Manufacturer Diodes Incorporated
Catalog OEM Parts (M - N)
Description MMSZ52XX Series 370 mW 4.7 V Surface Mount Automotive Zener Diode - SOD-123
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958808-MMSZ5230BQ-13-F
Categories OEM Parts(M-N)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMSZ5230BQ-13-F CAD Model

Description

Product Overview: MMSZ5230BQ-13-F by Diodes Incorporated

The MMSZ5230BQ-13-F is a high-quality Zener diode from Diodes Incorporated, renowned for its reliable performance and robustness. This electronic component is designed to provide a precise voltage reference, making it an essential part of voltage regulation solutions across various electronic applications. The MMSZ5230BQ-13-F is particularly well-suited for use in situations where stable and accurate voltage control is critical.

Key Features

  • Voltage Regulation: With a nominal Zener voltage of 4.7V, this diode can maintain a steady voltage over a wide range of currents, making it ideal for providing a stable reference in circuits.
  • Power Dissipation: The MMSZ5230BQ-13-F is capable of dissipating up to 500mW of power, which helps in maintaining its stability and reliability under varying operational conditions.
  • Surface-Mount Package: Coming in an SOD-123F flat lead surface-mount package, this Zener diode allows for efficient assembly and space-saving on printed circuit boards (PCBs).
  • High Surge Capability: It is designed to withstand surge stresses, ensuring protection against transient voltage spikes and enhancing the longevity of the electronic components it supports.
  • Operating Temperature Range: The device can operate effectively over a broad temperature range from -55°C to +150°C, making it suitable for demanding environments.

Applications

The versatility of the MMSZ5230BQ-13-F Zener diode makes it an excellent choice for a wide array of applications, including:

  • Power Management
  • Voltage Reference
  • Overvoltage Protection
  • Waveform Shaping
  • Switching Operations

Quality and Reliability

Diodes Incorporated ensures that the MMSZ5230BQ-13-F meets high-quality standards, providing customers with a reliable component for their electronic designs. Each diode undergoes rigorous testing to guarantee performance according to its specifications. This commitment to quality makes the MMSZ5230BQ-13-F a trusted choice for engineers and designers looking for a dependable Zener diode solution.

For detailed specifications and application notes, customers are encouraged to refer to the official datasheet provided by Diodes Incorporated, which offers comprehensive information on the MMSZ5230BQ-13-F's capabilities and usage guidelines.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2,010+ $0.0288 $57.8880
4,880+ $0.0237 $115.6560
7,580+ $0.0229 $173.5820
10,420+ $0.0222 $231.3240
13,445+ $0.0215 $289.0675
18,075+ $0.0192 $347.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,168 pieces
MOQ: 2010 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess