EN
  • EN
  • DE

NJM2823F-TE2

Part No NJM2823F-TE2
Manufacturer New Japan Radio
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Win Source Part Number 1082207-NJM2823F-TE2
Categories OEM Parts(M-N)
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJM2823F-TE2 CAD Model

Description

The NJM2823F-TE2 is a low dropout regulator (LDO) manufactured by New Japan Radio (NJR). It is designed to provide a stable and regulated output voltage. This LDO is suitable for applications requiring a stable voltage source with low noise and high efficiency. Its small package size makes it ideal for space-constrained applications. It is commonly used in various electronic devices to ensure a consistent power supply.

Applications

  • Microcontroller Power Supplies: Provides stable power to microcontrollers in embedded systems.
  • Portable Devices: Used in smartphones, tablets, and other battery-powered devices.
  • Industrial Control Systems: Integrated into industrial equipment for reliable power regulation.
  • Consumer Electronics: Found in televisions, set-top boxes, and other consumer devices.
  • Wireless Communication Devices: Utilized in wireless modules and devices for stable power.

Features

  • Low Dropout Voltage: Operates efficiently even with a small difference between input and output voltage.
  • Stable Output Voltage: Provides a consistent and regulated output voltage.
  • Low Noise: Minimizes noise in the power supply for sensitive applications.
  • High Efficiency: Maximizes power efficiency, reducing heat generation.
  • Small Package: Available in a compact package size for space-constrained designs.

Benefits

  • Reliable Power Source: Ensures a stable and reliable power supply for electronic components.
  • Efficient Power Conversion: Minimizes power loss, improving overall system efficiency.
  • Reduced Noise: Low noise output enhances the performance of sensitive circuits.
  • Compact Design: Small size allows for integration into compact electronic devices.
  • Extended Battery Life: High efficiency contributes to longer battery life in portable devices.

The NJM2823F-TE2 features built-in thermal shutdown and overcurrent protection, ensuring safe and reliable operation. Its low dropout voltage allows it to operate efficiently even when the input voltage is close to the output voltage. The compact package and high efficiency make it a popular choice for a wide range of applications. It provides excellent stability and performance characteristics. This device is designed for ease of use and is suitable for both experienced and novice designers. Its performance is carefully optimized to provide superior power regulation. The IC ensures reliable operation and consistent performance across various applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4033 $63.1485
105+ $1.1515 $120.9075
160+ $1.1155 $178.4800
215+ $1.0796 $232.1140
280+ $1.0436 $292.2080
375+ $0.9356 $350.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,490 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess