EN
  • EN
  • DE

SMBJ110CA-13

Part No SMBJ110CA-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Series SMBJ
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 110V
Voltage - Breakdown (Min) 122V
Voltage - Clamping (Max) @ Ipp 177V
Current - Peak Pulse (10/1000µs) 3.4A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Base Product Number SMBJ110
Other Names SMBJ110CATR,SMBJ110CADICT,SMBJ110CATR,SMBJ110CA13,SMBJ110CACT,SMBJ110CACT,SMBJ110CADIDKR,SMBJ110CADITR
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1300982-SMBJ110CA-13
Ultra Librarian 3D Model Ultra Librarian SMBJ110CA-13 CAD Model

Description

Product Overview: SMBJ110CA-13

The SMBJ110CA-13 from Diodes Incorporated is a robust bidirectional transient voltage suppressor (TVS) diode, designed to protect sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning. This high-quality component is specifically engineered to secure circuits against severe voltage spikes, while maintaining a low operating and clamping voltage.

Key Features

  • High Surge Capability: With its peak pulse power dissipation of 600W at 10/1000μs waveform, the SMBJ110CA-13 is capable of handling significant surge events without performance degradation.
  • Stand-Off Voltage: The device has a stand-off voltage of 110V, making it suitable for a range of applications that require this level of voltage protection.
  • Fast Response Time: The TVS diode’s response time is less than 1 picosecond, ensuring quick action against transient voltage spikes.
  • Low Incremental Surge Resistance: The design of SMBJ110CA-13 features low incremental surge resistance, improving the protection performance during surge events.
  • Operating Temperature Range: It operates effectively within a wide temperature range of -55°C to 150°C, accommodating various environmental conditions.
  • Package: The component comes in a SMB (DO-214AA) package, which is known for its compact footprint and reliability in automated assembly processes.

Applications

The SMBJ110CA-13 is suitable for a variety of applications that require reliable protection against high voltage transients. These include:

  • Power supply units
  • Automotive systems
  • Industrial controls
  • Telecommunication devices
  • Consumer electronics
  • AC/DC applications

Quality and Compliance

Diodes Incorporated ensures that the SMBJ110CA-13 adheres to stringent quality standards. The device is RoHS compliant, indicating that it is manufactured without the use of hazardous substances. Additionally, it supports lead-free soldering, contributing to environmentally responsible manufacturing practices.

In summary, the SMBJ110CA-13 from Diodes Incorporated is a versatile and reliable solution for protecting electronic systems from voltage transients, offering high surge capability, fast response time, and a wide operating temperature range, all within a small, industry-standard package.

You May Also Be Interested in

Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
405+ $0.1435 $58.1175
985+ $0.1178 $116.0330
1,520+ $0.1141 $173.4320
2,095+ $0.1104 $231.2880
2,710+ $0.1067 $289.1570
3,625+ $0.0956 $346.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess