EN
  • EN
  • DE

AD642TH/883

Part No AD642TH/883
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1227167-AD642TH/883
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD642TH/883 CAD Model

Description

The AD642TH/883 from Analog Devices Inc. is a high-performance operational amplifier that delivers precision, reliability, and durability. Designed to meet stringent military specifications, this device is particularly suitable for demanding applications in aerospace, defense, and other sectors where extreme conditions are commonplace.

Key Features

  • High Precision: The AD642TH/883 boasts excellent accuracy and stability, making it ideal for precision instrumentation and control systems.
  • Extended Temperature Range: With an operating temperature range of -55°C to +125°C, this op-amp can reliably function in extreme thermal environments.
  • Low Noise: Its low noise characteristics ensure signal integrity, which is crucial in sensitive applications such as medical equipment and radar systems.
  • Durable Construction: The device is constructed to handle harsh conditions and meet MIL-STD-883 standards, ensuring robust performance in the most challenging situations.
  • Versatile Supply Voltage: It operates with a wide supply voltage range, accommodating various power supply configurations.

Applications

The AD642TH/883 is versatile and can be used in a multitude of applications where precision and reliability are paramount. Some typical applications include:

  • Navigation and guidance systems
  • Flight control computers
  • Precision data acquisition systems
  • Analog signal processing
  • High-end industrial equipment

Technical Specifications

Here are some of the technical specifications that make the AD642TH/883 a standout product:

  • Input Offset Voltage: Specified over the full military temperature range
  • Input Bias Current: Low bias currents, minimizing errors in high impedance applications
  • Output Voltage Swing: Optimized for a wide dynamic range
  • Power Consumption: Efficient power usage for thermal management

For engineers and designers looking for an operational amplifier that can withstand extreme conditions without compromising on performance, the AD642TH/883 from Analog Devices Inc. is an excellent choice. Its adherence to military standards and its robust design ensure that it will deliver the highest level of performance and reliability, whatever the application.

You May Also Be Interested in

Amd
Flash, 128KX8, 70ns, PDSO32
Need more? Email Us
Panjit
Need more? Email Us
Amphenol
CONN HEADER SMD 10POS 2.54MM / Connector Header Surface Mount 10 position 0.100" (2.54mm)
Need more? Email Us
Matsuo
47MF M 6.3V A
Lowest to $0.0658
Vishay
SCHOTTKY RECTIFIER, CMN CTHD, 7A, D-PAK; Diode Type: Schottky; Leaded Process Compatible: Yes ; RoHS Compliant: Yes
Lowest to $0.5047
JAE Electronics
Conn Rcpt Vert 36POS 0.4MM Gold
Lowest to $1.1009
Coilcraft
RF inductor, air core, 2% tol, SMT, RoHS, halogen free
Lowest to $1.4008
Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us
TE Connectivity
CONN RCPT HSG 20POS 2.50MM / 20 Rectangular Connectors - Housings Receptacle Black 0.098" (2.50mm)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess