EN
  • EN
  • DE

2SJ601(0)-Z-E1-AY

Part No 2SJ601(0)-Z-E1-AY
Manufacturer Renesas Electronics America
Catalog Custom Parts (0 - A)
Description Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1157400-2SJ601(0)-Z-E1-AY
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SJ601(0)-Z-E1-AY CAD Model

Description

The Renesas 2SJ601(0)-Z-E1-AY is a P-channel power MOSFET designed for high-speed switching and power management applications. Its low on-resistance and fast switching characteristics make it suitable for use in DC-DC converters, motor drives, and other power control circuits.

Applications

  • DC-DC converters
  • Motor drives
  • Power management circuits
  • Load switching
  • High-side switches

Features

  • Low on-resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • High-speed switching: Reduces switching losses and enables efficient operation at high frequencies.
  • Low gate charge (Qg): Reduces drive power requirements.
  • Avalanche capability: Provides robustness against transient voltage spikes.
  • Surface mount package: Facilitates automated assembly and reduces manufacturing costs.

Benefits

  • Improved efficiency: Low RDS(on) and Qg minimize power dissipation.
  • Fast response: High-speed switching enables efficient operation in dynamic power control applications.
  • Robustness: Avalanche capability provides protection against voltage transients.
  • Simplified assembly: Surface mount package simplifies manufacturing.
  • Reliable performance: Designed for long-term reliability in demanding applications.

Additional Details

The 2SJ601(0)-Z-E1-AY MOSFET has a drain-source voltage (VDS) rating and continuous drain current (ID) rating that should be verified on the Renesas datasheet. The datasheet will also contain information on RDS(on) at various gate-source voltages (VGS), gate charge (Qg), and thermal resistance. Proper heat sinking is essential to ensure reliable operation at high current levels. This MOSFET finds usage in applications requiring efficient and reliable power switching, such as voltage regulators and motor control systems.

You May Also Be Interested in

Amphenol
CONN HDR BLADE PWR 18POS EDGE MT / 18 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Need more? Email Us
Generic
Need more? Email Us
Amphenol
CONN HEADER SMD 10POS 2.54MM / Connector Header Surface Mount 10 position 0.100" (2.54mm)
Need more? Email Us
Mersen
Accessory, Fuse Support, EKO-3D, Outdoor, 15.5kV, Ferrule Size D/3.0", Clip Center 12"
Need more? Email Us
Amic
Memory, Cmos, 4MBIT, PLCC-32
Need more? Email Us
Sanken
DIODE GEN PURP 600V 500MA AXIAL / Diode Standard 600 V 500mA Through Hole Axial
Lowest to $0.5288
Vishay
SCHOTTKY RECTIFIER, CMN CTHD, 7A, D-PAK; Diode Type: Schottky; Leaded Process Compatible: Yes ; RoHS Compliant: Yes
Lowest to $0.5047
Generic
Import Adjustable 1/4 Carat Diamond Dresser Holder Holds 3/8 Inch. More details: Adjustable 1/4 Carat Diamond Dresser...
Need more? Email Us
Amd
Flash, 128KX8, 70ns, PDSO32
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess