EN
  • EN
  • DE

1111SQ-36NGEC

Part No 1111SQ-36NGEC
Manufacturer Coilcraft
Catalog Custom Parts (0 - A)
Description RF inductor, air core, 2% tol, SMT, RoHS, halogen free
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
RoHS Non-Compliant
Win Source Part Number 1160125-1111SQ-36NGEC
Categories Custom Parts
Manufacturer Coilcraft
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1111SQ-36NGEC CAD Model

Description

The 1111SQ-36NGEC is a surface mount inductor manufactured by Coilcraft. This high-performance inductor is designed for applications requiring a compact size and robust electrical characteristics. It is part of Coilcraft's 1111SQ series, known for its exceptional Q-factor and tight tolerance.

Applications:

  • RF Filters
  • Impedance Matching Networks
  • Wireless Communication Devices
  • Broadband Amplifiers
  • Low Noise Amplifiers (LNAs)
  • Oscillators
  • RF Chokes

Features:

  • Surface Mount Design: Allows for automated assembly and reduced board space.
  • High Q-Factor: Ensures minimal signal loss and improved circuit performance.
  • Tight Tolerance: Provides consistent and reliable performance across different units.
  • Shielded Construction: Minimizes electromagnetic interference (EMI) and ensures signal integrity.
  • RoHS Compliant: Meets environmental standards for hazardous substances.
  • Ceramic Core: Provides excellent stability and performance over a wide temperature range.

Benefits:

  • Improved Signal Quality: The high Q-factor minimizes signal loss, leading to better overall performance.
  • Reduced Board Space: The compact surface mount design allows for higher component density.
  • Enhanced Reliability: The tight tolerance and robust construction ensure consistent and dependable performance.
  • Minimized EMI: The shielded construction reduces electromagnetic interference, improving signal integrity.
  • Simplified Assembly: The surface mount design allows for automated assembly, reducing manufacturing costs.
  • Stable Performance: Ceramic core ensures stable performance across temperature variations.

Additional Details:

The 1111SQ-36NGEC inductor features a nominal inductance of 36 nH with a tolerance of approximately ±2%. It has a self-resonant frequency (SRF) typically in the GHz range, making it suitable for high-frequency applications. The inductor is constructed with a ceramic core and a shielded design to minimize EMI. It is designed for reflow soldering and is packaged in tape and reel for automated assembly.

Electrical characteristics include a high Q value, typically measured at a specific frequency, and a low DC resistance (DCR) which minimizes power loss. The operating temperature range is typically between -55°C to +125°C, making it suitable for a wide range of environmental conditions.

You May Also Be Interested in

Oupiin
Need more? Email Us
Generic
Import Adjustable 1/4 Carat Diamond Dresser Holder Holds 3/8 Inch. More details: Adjustable 1/4 Carat Diamond Dresser...
Need more? Email Us
Mersen
Fuse, High Speed, Form 101, Hockey Puck Bolt-In, A30QS Series, 300VAC/DC, 1000A
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91L1-12-04-1-C-HE050
Need more? Email Us
JAE Electronics
Conn Rcpt Vert 36POS 0.4MM Gold
Lowest to €0.9981
Mersen
Accessory, Fuse Support, EKO-3D, Outdoor, 15.5kV, Ferrule Size D/3.0", Clip Center 12"
Need more? Email Us
Amd
Need more? Email Us
JAE Electronics
CONN RCPT 30POS / 30 Position Connector Receptacle, Center Strip Contacts
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER, CMN CTHD, 7A, D-PAK; Diode Type: Schottky; Leaded Process Compatible: Yes ; RoHS Compliant: Yes
Lowest to €0.4576

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ €1.2700 €50.7986
90+ €1.0420 €93.7841
135+ €1.0095 €136.2824
190+ €0.9770 €185.6209
245+ €0.9443 €231.3571
325+ €0.8467 €275.1690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,577 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess