EN
  • EN
  • DE

2MBI150U4H-170-50

Part No 2MBI150U4H-170-50
Manufacturer Fuji Electric
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1222879-2MBI150U4H-170-50
Categories Custom Parts
Manufacturer Fuji Electric
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2MBI150U4H-170-50 CAD Model

Description

The 2MBI150U4H-170-50 is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Fuji Electric. This module is designed for high-power switching applications and is commonly used in inverters, motor drives, and power supplies. It features high voltage and current handling capabilities, making it suitable for demanding industrial applications requiring higher voltage ratings.

Applications

  • Inverters
  • Motor drives
  • Power supplies
  • Welding machines
  • Induction heating

Features

  • IGBT Module
  • High Voltage and Current Handling
  • Low Saturation Voltage (VCE(sat))
  • Fast Switching Speed
  • Isolated Baseplate

Benefits

  • Efficient power conversion due to low saturation voltage, minimizing power loss during operation.
  • High-speed switching reduces switching losses and improves overall efficiency.
  • Electrical isolation provided by the isolated baseplate enhances safety and simplifies system design.
  • Robust design ensures reliability and longevity in demanding industrial environments.
  • Simplified thermal management with the isolated baseplate allowing for efficient heat dissipation.

Additional Details

The 2MBI150U4H-170-50 IGBT module is designed with a low saturation voltage, which reduces conduction losses and improves energy efficiency. The fast switching speed allows for higher operating frequencies, which can reduce the size and cost of passive components. The isolated baseplate provides electrical isolation between the power semiconductors and the mounting surface, enhancing safety and simplifying thermal management. The module is typically mounted on a heatsink to dissipate heat generated during operation. The higher voltage rating (1700V) compared to other similar modules, allows it to be used in higher voltage applications.

Technical Specifications (typical):

  • Collector-Emitter Voltage (VCES): 1700V
  • Collector Current (IC): 150A
  • Gate-Emitter Voltage (VGES): ±20V
  • Saturation Voltage (VCE(sat)): Low, for efficient power conversion
  • Operating Temperature Range: -40°C to +150°C

For detailed specifications, including voltage and current ratings, refer to the official Fuji Electric datasheet for the 2MBI150U4H-170-50.

You May Also Be Interested in

Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Crouse-Hinds
Need more? Email Us
Linear Technology
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Matsuo
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
GE Critical Power
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $102.6668 $102.6668
2+ $99.4594 $198.9188
3+ $96.2508 $288.7524
4+ $93.0422 $372.1688
5+ $83.4176 $417.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess