EN
  • EN
  • DE

74F569PC

Part No 74F569PC
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description 4-Bit Bidirectional Counter with 3-STATE Outputs | IC COUNTER BINARY 4BIT 20-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous/Synchronous
Count Rate 90MHz
Trigger Type Positive Edge
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 20-DIP
Supplier Device Package 20-PDIP
Family Part Number 74F569
Manufacturer Pack Quantity 18
MSL Level 1 (Unlimited)
Win Source Part Number 164884-74F569PC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74F569PC CAD Model

Description

The 74F569PC is a high-performance integrated circuit manufactured by ON Semiconductor, a leader in energy-efficient innovations. This particular IC belongs to the 74F series, known for its fast speeds and reliable operation in a wide range of digital applications.

Designed as a synchronous up/down binary counter, the 74F569PC is capable of handling complex counting operations with precision and ease. It operates as a reversible modulo-16 binary counter, featuring both up and down counting capabilities that are essential for a variety of digital processes such as frequency division, event counting, and time measurement.

The device is housed in a compact 20-pin DIP (Dual In-line Package), making it suitable for through-hole mounting on printed circuit boards. This package type allows for easy integration into existing designs and is favored for its robustness and ease of handling during assembly.

Key Features:

  • Speed: The 74F569PC boasts a fast propagation delay, ensuring quick response times and efficient operation in high-speed computing environments.
  • Versatility: With its synchronous up/down counting, this IC can adapt to a variety of counting applications, making it a versatile component for designers.
  • Power Consumption: It offers low power consumption, a hallmark of ON Semiconductor's commitment to energy efficiency, reducing the overall power requirements of the systems it is integrated into.
  • Output Capability: The IC provides a 3-state output, which allows for the connection of multiple devices on the same bus without interference.

The 74F569PC is ideal for use in digital systems that require high-speed operations and dependable performance. Its up/down counting feature, coupled with the 3-state outputs, makes it an excellent choice for designers looking to implement counters, dividers, or controllers in their digital logic circuits.

ON Semiconductor's commitment to quality ensures that the 74F569PC meets stringent standards, delivering reliability and performance that engineers can trust. Whether you're designing consumer electronics, industrial control systems, or sophisticated computing hardware, the 74F569PC is a component that can help you achieve your design objectives with confidence.

You May Also Be Interested in

Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Transmission Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Lowest to $3.5668
Renesas Electronics America
MOSFET N-CH HS SW TO-263
Lowest to $4.7447
Omron
Need more? Email Us
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $11.3548
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Lattice Semiconductor Corporation
IC FPGA 67 I/O 84QFN
Lowest to $4.4029
ABB Embedded Power
Power Modules: dc-dc Converters; 36 to 75 Vdc Input, 5 Vdc Output; 50 W to 150 W | DC DC CONVERTER 5V 75W
Lowest to $12.5641
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $4.0025
Renesas Electronics America
MOSFET N-CH HS SW TO-263
Lowest to $1.3456

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess