EN
  • EN
  • DE

ADP3207AJCPZ-RL

Part No ADP3207AJCPZ-RL
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description CPU Synchronous Buck Controller | IC REG CTRLR INTEL 3OUT 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Applications Controller, Intel Processor
Parts Input Voltage (V) 4.75V ~ 5.25V
Number of Outputs 3
Voltage - Output 0.3V ~ 1.5V
Temperature Range - Operating 0°C ~ 100°C
Mounting Style SMD
Manufacturer Package 40-VFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-VQ (6x6)
Family Part Number ADP3207
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 077688-ADP3207AJCPZ-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3207AJCPZ-RL CAD Model

Description

Product Overview: ADP3207AJCPZ-RL from ON Semiconductor

The ADP3207AJCPZ-RL is a highly integrated, multi-phase synchronous buck controller designed by ON Semiconductor, a renowned leader in energy-efficient innovations. This advanced controller is specifically engineered for high-performance portable computing applications, making it an essential component for powering the latest generation of notebooks and laptops.

With its multi-phase power control, the ADP3207AJCPZ-RL offers excellent load transient response, ensuring stable power delivery even under rapid changes in power demand. This is critical for maintaining the performance and reliability of high-speed computing devices. The device's precision voltage regulation system is tailored to meet the stringent power requirements of modern CPUs, providing a stable and efficient power supply that can adapt to the needs of dynamic workloads.

The controller features a range of built-in protections, including overvoltage, undervoltage, and overcurrent protection, safeguarding the system against potential power-related issues. This ensures the longevity and durability of the product, as well as the safety of the end user's device. The ADP3207AJCPZ-RL also supports a variety of power-saving modes, which help to extend battery life by reducing power consumption when full performance is not required.

ON Semiconductor's ADP3207AJCPZ-RL is designed with efficiency in mind, utilizing proprietary control techniques to achieve high efficiency across a wide range of load conditions. This not only contributes to reduced heat generation but also helps in meeting energy-saving standards, which is increasingly important in today's eco-conscious market.

The device comes in a compact, lead-free package that is designed for space-constrained applications. Its small footprint allows for more flexible PCB layout and design, making it an excellent choice for sleek and compact computing devices without compromising on power capabilities.

In summary, the ADP3207AJCPZ-RL from ON Semiconductor offers a combination of performance, efficiency, and safety features that make it a top choice for powering the next generation of portable computing devices. Its advanced design and robust protections ensure that it can meet the demands of both manufacturers and end-users, delivering reliable power in a compact and energy-efficient package.

You May Also Be Interested in

Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Transmission Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Lowest to $3.5668
AVX Corp/Kyocera Corp
FILTER LC 220PF SMD
Lowest to $36.1388
Renesas Electronics America
MOSFET N-CH HS SW TO-263
Lowest to $4.7447
Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us
IXYS
Low VCE(sat), High speed IGBT | POWER MOSFET TO-3
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 1.8V 36W
Lowest to $14.7390
Renesas Electronics America
Silicon P Channel Power MOSFET Power Switching | MOSFET P-CH SMD
Lowest to $1.3461
Intel
IC FPGA 782 I/O 1020FBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2280 $66.8400
65+ $1.8284 $118.8460
100+ $1.7706 $177.0600
135+ $1.7140 $231.3900
175+ $1.6563 $289.8525
235+ $1.4853 $349.0455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,070 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess