EN
  • EN
  • DE

TPS7A4301DGQR

Part No TPS7A4301DGQR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 50MA 10HVSSOP / Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA 10-HVSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 85V
Voltage - Output (Min/Fixed) 1.24V
Voltage - Output (Max) 14.5V
Voltage Dropout (Max) 0.6V @ 50mA
Current - Output 50mA
Current - Quiescent (Iq) 9 µA
PSRR 76dB ~ 73dB (10Hz ~ 100kHz)
Control Features Current Limit, Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-HVSSOP
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357273-TPS7A4301DGQR
Ultra Librarian 3D Model Ultra Librarian TPS7A4301DGQR CAD Model

Description

The TPS7A4301DGQR from Texas Instruments is a highly sophisticated, low-dropout voltage regulator designed to cater to a wide array of applications requiring a high voltage input. This device is part of TI's expansive portfolio of voltage regulators, offering reliability and performance for systems that require stable and clean power supplies.

Key Features

  • Wide Input Voltage Range: The TPS7A4301DGQR operates with an input voltage range from 3 V to 120 V, making it versatile for use in various applications that require a high input voltage.
  • Adjustable Output: The output voltage is adjustable from 1.215 V to 20 V, which allows for flexibility in customizing the voltage to meet specific requirements of the connected load.
  • Low Dropout: Its low dropout voltage ensures efficiency and maintains performance even when the input voltage is close to the output voltage.
  • High Accuracy: The device provides excellent regulation with an accuracy of 1.5% over line, load, and temperature variations, ensuring a stable output under different conditions.
  • Thermal Protection: Integrated thermal shutdown protection prevents damage to the device under high-temperature conditions.
  • Overcurrent Protection: The built-in current limit feature protects the device and the load from damage due to excessive current draw.

Applications

The TPS7A4301DGQR is suitable for a variety of applications that require a stable and reliable power source. These include:

  • Industrial Control Systems
  • Automotive Electronics
  • Telecommunications Equipment
  • Power Supply Modules
  • High-Performance Computing

Package and Quality

The device comes in a compact MSOP-8 (DGQR) package, which is ideal for space-constrained applications. It is designed to meet the stringent quality standards set by Texas Instruments, ensuring high reliability and performance for critical systems.

With its wide input voltage range, adjustable output, and robust protection features, the TPS7A4301DGQR voltage regulator is an excellent choice for designers looking to create stable and efficient power supply systems in their next project.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8168 $53.4352
32+ $3.1317 $100.2144
50+ $3.0339 $151.6950
69+ $2.9360 $202.5840
89+ $2.8381 $252.5909
118+ $2.5445 $300.2510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess