EN
  • EN
  • DE

MAX2306ETI+T

Part No MAX2306ETI+T
Manufacturer Maxim Integrated
Catalog RF Demodulators
Description IC VGA DEMODULATOR 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Demodulator
LO Frequency 40MHz to 300MHz
RF Frequency 40MHz to 300MHz
P1dB -9dBm
Noise Figure 6.36dB
Operating Supply Current 41.5mA
Supply Voltage - Operating 2.7 V
Case / Package 28-TQFN (5x5)
Win Source Part Number 1066974-MAX2306ETI+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2306ETI+T CAD Model

Description

The MAX2306ETI+T from Maxim Integrated is a state-of-the-art RF transceiver that is designed to meet the needs of complex wireless communication systems. It is a highly integrated device that offers a complete solution for transmitting and receiving signals in multi-band, multi-mode cell phones and other wireless communication devices.

Key Features

  • Frequency Range: The device supports a wide frequency range, making it suitable for various communication standards.
  • Integration: The MAX2306ETI+T integrates several functions into one chip, including an IF transceiver, a fractional-N frequency synthesizer, and a voltage-controlled oscillator (VCO). This level of integration helps reduce the number of external components required, which can save space and cost on the PCB.
  • Performance: With its high linearity and low noise figure, the transceiver delivers excellent RF performance, which translates into clear, reliable communication.
  • Programmability: The device features a programmable baseband filter, which allows for flexibility in setting the bandwidth to match different communication standards.
  • Low Power Consumption: Designed for mobile applications, the MAX2306ETI+T is optimized for low power consumption, contributing to longer battery life in portable devices.
  • Package: It comes in a compact, 28-pin TQFN package, which is ideal for space-constrained applications.

Applications

The MAX2306ETI+T is versatile and can be used in a variety of applications, including:

  • Multi-mode, multi-band mobile phones
  • Wireless local loop transceivers
  • General RF transceiver applications

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX2306ETI+T is no exception. It is built to meet the stringent requirements of the wireless communication market, ensuring reliability and performance in the field.

Whether you are developing a new mobile phone or upgrading an existing wireless communication system, the MAX2306ETI+T offers a powerful, integrated solution that can help streamline your design process and deliver superior results.

You May Also Be Interested in

Analog Devices Inc.
IC QUADRATUR DEMOD 50MHZ 24LFCSP
Lowest to $22.5759
Maxim Integrated
IC RECEIVER IF 28-TQFN
Lowest to $1.1758
SANYO Semiconductor (U.S.A) Corporation
RDS Demodulation IC
Need more? Email Us
Analog Devices Inc.
IC QUADRATURE DEMOD 40LFCSP
Lowest to $31.6969
Analog Devices Inc.
IC DEMODULATOR I/Q QUAD 40LFCSP
Lowest to $72.1805
Linear Technology
IC DEMOD QUADRATURE VGA 16QFN
Lowest to $19.6653
ON Semiconductor
IC RDS DEMODULATION 24SOIC
Need more? Email Us
ON Semiconductor
Need more? Email Us
Maxim Integrated
RF Demodulator IC 40MHz ~ 300MHz 28-WFQFN Exposed Pad
Lowest to $32.2060

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7849 $60.5584
38+ $3.1057 $118.0166
58+ $3.0085 $174.4930
80+ $2.9115 $232.9200
103+ $2.8145 $289.8935
138+ $2.5234 $348.2292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,030 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess