EN
  • EN
  • DE

LT3082IDD#PBF

Part No LT3082IDD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 0V to 40V 0.2A Automotive 8-Pin DFN EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 1 %
Mounting SMD (SMT)
Case / Package DFN
Dropout Voltage 1.3 V
Max Input Voltage 40 V
Maximum Operating Temperature 125 °C
Max Output Voltage 38.5 V
Min Current Limit 200 mA
Min Input Voltage 1.2 V
Min Operating Temperature -40 °C
Min Output Voltage 0 V
Number of Outputs 1
Number of Pins 8
Number of Regulators 1
Operating Supply Current 300 µA
Output Current 200 mA
Output Type Adjustable
Output Voltage 38.5 V
Polarity Positive
Power Supply Rejection Ratio (PSRR) 90 dB
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000
Win Source Part Number 1071594-LT3082IDD#PBF
Categories PMIC - Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3082IDD#PBF CAD Model

Description

Product Overview

The LT3082IDD#PBF is a versatile and robust linear voltage regulator from Analog Devices Inc., designed for applications that demand high reliability and accuracy. This adjustable 200mA low dropout regulator features a wide input voltage range and the ability to set the output voltage from 0V to 80% of the input voltage using a single resistor. Its unique architecture and advanced design make it an ideal choice for a variety of applications including power supply tracking and as a post-regulator for switching supplies.

Key Features

  • Adjustable Output: The output voltage can be set from 0V to 80% of the input voltage, providing a high level of flexibility for different voltage requirements.
  • Low Dropout Voltage: The LT3082IDD#PBF offers a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Current Source Reference: It can operate as a precision current source as well as a voltage regulator, making it a versatile component for design engineers.
  • Stable with Low ESR Capacitors: The regulator remains stable with ceramic, tantalum, or aluminum electrolytic capacitors, providing flexibility in choosing output capacitors.
  • Thermal Protection: It includes internal thermal limit protection to safeguard the device under high-temperature conditions.

Applications

  • Power supply tracking
  • Post-regulation for switching supplies
  • Battery-powered equipment
  • Portable instrumentation
  • Industrial power supplies

Product Specifications

Parameter Value Output Current 200mA Input Voltage Range 1.2V to 40V Dropout Voltage Typically 300mV at 200mA Package 8-Lead DFN (3mm × 3mm) Operating Temperature Range -40°C to 125°C

The LT3082IDD#PBF is a reliable and high-performance solution for designers seeking a linear voltage regulator with flexibility and precision. With its ease of use and robust feature set, it is well-suited to meet the demands of a wide range of power regulation tasks.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7776 $51.9984
22+ $4.7406 $104.2932
33+ $4.5924 $151.5492
46+ $4.4443 $204.4378
59+ $4.2962 $253.4758
78+ $3.8517 $300.4326
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,229 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess