EN
  • EN
  • DE

MAX2537EGI

Part No MAX2537EGI
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description QUAD-MODE MIXER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Maxim Integrated
Series MAX2537
Package Bulk
Product Status Active
Function LNA/Mixer
Frequency 869MHz ~ 1.99GHz
RF Type Cellular, GPS, GSM, TDMA
Secondary Attributes 0.9dB LNA Noise Figure
Mounting Type Surface Mount
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-QFN (5x5)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 881383-MAX2537EGI
Ultra Librarian 3D Model Ultra Librarian MAX2537EGI CAD Model

Description

Maxim Integrated MAX2537EGI Product Overview

The MAX2537EGI from Maxim Integrated is a highly integrated, state-of-the-art RF transceiver designed to meet the demanding requirements of advanced wireless communication systems. This versatile component is ideal for applications in the mobile and fixed wireless markets, including cellular base stations, wireless local loop, and wireless broadband systems.

At the heart of the MAX2537EGI is its exceptional performance capabilities. It operates over a wide frequency range, providing the flexibility needed to support multiple wireless standards. With its low noise figure and high linearity, the MAX2537EGI ensures excellent signal quality and robust performance even in the most challenging radio environments.

The transceiver integrates several key functions, which simplifies system design and reduces the overall component count. This integration includes a low-noise amplifier (LNA), a down-conversion mixer, a fractional-N synthesizer, and a variable gain amplifier (VGA). These built-in features enable the MAX2537EGI to deliver a compact solution that saves valuable board space and reduces power consumption.

The MAX2537EGI is also designed with flexibility in mind. It offers a programmable baseband filter that can be easily adjusted to accommodate different channel bandwidths. This programmability ensures that the transceiver can adapt to various data rates and modulation schemes, making it an ideal choice for multi-standard and multi-mode wireless systems.

For ease of use, the MAX2537EGI is controlled via a simple serial interface. This allows for straightforward configuration and tuning of the device, enabling rapid development and deployment of wireless solutions. Additionally, the transceiver is housed in a compact 28-pin TQFN package, which not only minimizes footprint but also provides excellent thermal performance.

In summary, the MAX2537EGI from Maxim Integrated is a highly capable RF transceiver that offers a blend of performance, integration, and flexibility. Its design is optimized to address the needs of next-generation wireless communication systems, making it an essential component for developers looking to create cutting-edge wireless solutions.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DIODE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.7094 $83.4188
4+ $34.2227 $136.8908
6+ $33.1531 $198.9186
8+ $32.0836 $256.6688
10+ $31.0152 $310.1520
13+ $27.8066 $361.4858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,780 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess