EN
  • EN
  • DE

LT1614CMS8#PBF

Part No LT1614CMS8#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULTI CONFG ADJ 8MSOP  /  Boost, Charge Pump, Cuk Switching Regulator IC Negative Adjustable -1.24V 1 Output 750mA (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Up, Step-Up/Step-Down
Output Configuration Negative
Topology Boost, Charge Pump, Cuk
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 1V
Voltage - Input (Max) 5V
Voltage - Output (Min/Fixed) -1.24V
Voltage - Output (Max) -24V
Current - Output 750mA (Switch)
Frequency - Switching 600kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LT1614
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LT1614CMS8#PBF,LT1614CMS8PBF
Standard Package 50
Win Source Part Number 965136-LT1614CMS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1614CMS8#PBF CAD Model

Description

Overview

The LT1614CMS8#PBF is a high-performance step-up DC/DC converter from Analog Devices Inc., designed to meet a wide range of power supply requirements. This device is particularly well-suited for applications requiring a compact, high-efficiency power solution. With its adjustable switching frequency and internal 1.4A switch, the LT1614CMS8#PBF can efficiently boost lower voltages to higher voltages required by modern electronic devices.

Key Features

  • Versatile Input Voltage: Capable of operating from an input voltage range of 1.1V to 15V, making it ideal for single-cell Li-Ion, multi-cell alkaline, or NiMH batteries, as well as other standard power sources.
  • High Switching Frequency: Its switching frequency can be set anywhere between 100kHz to 100MHz via an external resistor, allowing flexibility in the design of inductors and capacitors, leading to a compact power supply design.
  • Internal 1.4A Switch: With an internal 1.4A switch, the device can deliver output currents up to several hundred milliamps, depending on the input voltage and output voltage.
  • Low Shutdown Current: The device features a low shutdown current of less than 1µA, which is beneficial for battery-powered applications where power conservation is critical.
  • Stable Operation: The LT1614CMS8#PBF is designed for stable operation without the need for external compensation, simplifying the design and reducing the number of external components.
  • MSOP-8 Package: Encased in an MSOP-8 package, it offers a compact footprint that is suitable for space-constrained applications.

Applications

The LT1614CMS8#PBF is versatile enough to be used in a variety of applications, including but not limited to:

  • Portable Instruments
  • Medical Devices
  • GPS Equipment
  • Wireless Transmitters
  • Handheld Computers

Conclusion

The LT1614CMS8#PBF from Analog Devices Inc. is a robust, highly efficient step-up DC/DC converter that is perfect for a wide range of applications. Its ability to operate at a high switching frequency and its low shutdown current make it an excellent choice for power-sensitive applications. The device's compact packaging and ease of use are sure to make it a preferred choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8830 $51.5320
10+ $10.5707 $105.7070
15+ $10.2403 $153.6045
21+ $9.9100 $208.1100
27+ $9.5797 $258.6519
35+ $8.5887 $300.6045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess