The BU12UB3WG-GTR is a low-dropout (LDO) linear regulator from Rohm Semiconductor. It is designed to provide a stable and precise 1.2V output from a higher input voltage. This regulator is characterized by its ultra-low quiescent current, small package size, and excellent transient response, making it ideal for battery-powered and portable applications.
Applications
- Power supplies for microcontrollers in IoT devices
- Power management in wearable devices
- LDO regulator for smartphones and tablets
- Voltage regulation in wireless communication modules
- General-purpose voltage regulation in low-power applications
Features
- Low Dropout Voltage: Ensures stable output even with a small difference between input and output voltage.
- Ultra-Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
- Overcurrent Protection: Protects the regulator and the load from excessive current draw.
- Thermal Shutdown: Prevents damage from overheating.
- Small Package Size: Allows for use in space-constrained applications.
- Excellent Transient Response: Maintains stable output voltage during sudden load changes.
Benefits
- Extended Battery Life: The ultra-low quiescent current helps to extend the operating time of battery-powered devices.
- Reliable Performance: Overcurrent protection and thermal shutdown enhance the reliability of the regulator and the connected load.
- Stable Output Voltage: Provides a consistent and clean power supply, improving the performance of sensitive electronic circuits.
- Simplified Design: Requires minimal external components, simplifying the design process.
- Space-Saving: Small package size allows for integration into compact electronic devices.
The BU12UB3WG-GTR is commonly used in applications where long battery life and small size are critical requirements. Its ability to maintain a stable output voltage under varying load conditions ensures reliable operation of connected components. The regulator's low dropout voltage allows it to operate efficiently even when the input voltage is close to the output voltage. Specific technical specifications include a very low dropout voltage, typically a few hundred millivolts at rated current, and an ultra-low quiescent current in the microampere range. The device comes in a small WLCSP package, making it suitable for high-density PCB designs.