EN
  • EN
  • DE

SM72442E/NOPB

Part No SM72442E/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR PHOTOV 4OUT 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Controller, Photovoltaic Solar Panels Voltage Regulator IC 4 Output 28-TSSOP
Manufacturer Texas Instruments
Series SolarMagic™
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 28-TSSOP (0.173", 4.40mm Width)
Case / Package 28-TSSOP
Family Name SM724
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SM72442ENOPB, SM72442E/NOPBTR, SM72442E/NOPBCT, SM72442E/NOPBDKR
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934090-SM72442E/NOPB
Ultra Librarian 3D Model Ultra Librarian SM72442E/NOPB CAD Model

Description

The SM72442E/NOPB is a highly integrated circuit designed by Texas Instruments, tailored for the robust and efficient management of photovoltaic (PV) systems. This programmable Maximum Power Point Tracking (MPPT) controller is specifically engineered to maximize the energy output from PV cells, which is crucial for solar power applications.

Key Features

  • Precision MPPT Algorithm: The device incorporates an advanced algorithm that constantly adjusts the electrical operating point of the solar panels to ensure they produce the maximum power possible, regardless of environmental conditions.
  • High Integration: The SM72442E/NOPB integrates multiple functions such as voltage regulation, current control, and a digital interface, reducing the need for external components and simplifying the system design.
  • Wide Input Voltage Range: This controller supports a broad range of input voltages, accommodating various solar panel configurations and allowing for flexible system design.
  • Efficiency: Designed with efficiency in mind, the SM72442E/NOPB ensures minimal power loss during the conversion process, translating to higher overall system efficiency.
  • Robust Protection Features: The device includes features such as overcurrent protection, thermal shutdown, and under-voltage lockout, safeguarding the system from common electrical hazards.

Applications

The SM72442E/NOPB is suitable for a wide array of applications within the solar energy sector. It is ideal for:

  • Residential solar inverters
  • Commercial grid-tie inverters
  • Remote power generation systems
  • Portable solar power systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the SM72442E/NOPB is no exception. It is designed to meet the rigorous demands of the solar power industry, ensuring long-term reliability and performance. The device is available in a thermally enhanced package, ensuring it operates within safe temperature ranges under various conditions.

With its advanced features and Texas Instruments' reputation for high-quality products, the SM72442E/NOPB is an excellent choice for designers looking to enhance the efficiency and reliability of their solar energy systems.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess