EN
  • EN
  • DE

LTC3336EV#TRPBF

Part No LTC3336EV#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG 250MA 12LQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001077-LTC3336EV#TRPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs)-Power Management (PMIC) -Voltage Regulators - DC DC Switching Regulators
Package Tape & Reel (TR)
Package / Case 12-VFQFN Exposed Pad
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C (TJ)
Supplier Device Package 12-LQFN (2x2)
Base Product Number LTC3336
Output Type Programmable
Topology Buck
Ultra Librarian 3D Model Ultra Librarian LTC3336EV#TRPBF CAD Model

Description

Product Overview: LTC3336EV#TRPBF

The LTC3336EV#TRPBF is a high-efficiency, nanopower buck-boost converter with a unique set of features tailored for energy harvesting and low power applications. Manufactured by Analog Devices Inc., a leader in precision high-performance electronics, this product stands out for its ability to efficiently manage power from a variety of sources and its ultra-low quiescent current.

Key Features and Benefits

  • Nanopower Operation: The LTC3336 features an incredibly low quiescent current of only 680nA, which is essential for prolonging the life of battery-powered devices and for applications that rely on energy harvesting.
  • Wide Input Voltage Range: With a broad input range of 1.8V to 5.5V, the LTC3336 can accommodate a variety of energy sources, including solar cells, thermoelectric generators, and primary or rechargeable batteries.
  • Integrated Energy Storage: The device includes an integrated low-loss PowerPath that manages energy flow between input sources, energy storage elements, and the load, ensuring efficient operation.
  • Adjustable Output Voltage: Designers can set the output voltage from 1.8V to 5V to match the needs of the target application, providing versatility and precision in power delivery.
  • Buck-Boost Capability: The LTC3336 automatically transitions between buck and boost modes depending on the input voltage to maintain a stable output, making it ideal for systems with variable input sources.

Applications

  • Energy Harvesting Systems
  • Wireless Sensor Networks
  • Remote Monitoring
  • Battery-Powered Devices
  • Industrial and Environmental Monitoring

The LTC3336EV#TRPBF by Analog Devices Inc. is a sophisticated solution for designers looking to create self-sustaining, long-lasting, and efficient electronic systems. Its ability to operate with minimal power loss and its flexible input and output options make it a go-to component for a wide array of low-power applications.

Whether it's for energy harvesting systems that capture and convert ambient energy into usable electrical power, or for battery-powered devices where energy efficiency is paramount, the LTC3336EV#TRPBF provides a reliable and versatile power management solution.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9214 $55.4498
16+ $6.4997 $103.9952
24+ $6.2965 $151.1160
33+ $6.0934 $201.0822
43+ $5.8903 $253.2829
57+ $5.2810 $301.0170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess