EN
  • EN
  • DE

MAX2308ETI-T

Part No MAX2308ETI-T
Manufacturer Maxim Integrated
Catalog RF Demodulators
Description IC RECEIVER IF 28-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Purpose Demodulator
RF Frequency 70MHz to 300MHz
P1dB -9dBm
Noise Figure 6.36dB
Operating Supply Current 41.5mA
Supply Voltage - Operating 2.7V
Case / Package 28-TQFN (5x5)
Win Source Part Number 107678-MAX2308ETI-T
Ultra Librarian 3D Model Ultra Librarian MAX2308ETI-T CAD Model

Description

The MAX2308ETI-T is a high-performance, low-power RF transceiver designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This transceiver is specifically engineered to address the demands of advanced wireless communication systems, providing a versatile solution for a variety of applications such as mobile phones, wireless data modems, and other RF communication devices.

Key Features:

  • Frequency Range: The device operates over a broad frequency range, making it suitable for multiple communication standards.
  • Low Power Consumption: It is optimized for low-power operation, which extends battery life in portable applications.
  • Integration: The MAX2308ETI-T integrates several functions into a single chip, reducing the need for external components and simplifying design.
  • Performance: It delivers high-performance RF signal processing, ensuring clear and reliable communication.
  • Package: The device is available in a compact, surface-mount package, which is ideal for space-constrained applications.

Applications:

The versatile nature of the MAX2308ETI-T makes it suitable for a wide range of applications, including:

  • Mobile and portable communication devices
  • Wireless data modems
  • Personal communication services (PCS)
  • General RF transceiver applications

Technical Specifications:

Parameter Value
Manufacturer Maxim Integrated
Part Number MAX2308ETI-T
Product Category RF Transceivers
Package / Case Surface-Mount
Operating Temperature Specified by Manufacturer

For further information and full technical specifications, customers should consult the MAX2308ETI-T datasheet or contact Maxim Integrated directly. Maxim's commitment to quality and performance makes the MAX2308ETI-T a reliable and efficient choice for your RF communication needs.

You May Also Be Interested in

ON Semiconductor
IC RDS DEMODULATION 24SOIC
Lowest to $2.5988
ON Semiconductor
IC RDS DEMODULATION 30SSOP
Lowest to $7.4936
Texas Instruments
IC MIXER/CARRIER REMOVR 160-QFP
Need more? Email Us
Maxim Integrated
RF Demodulator IC 40MHz ~ 300MHz 28-WFQFN Exposed Pad
Lowest to $32.2060
ON Semiconductor
Need more? Email Us
ON Semiconductor
IC RDS DEMODULATION 24SOIC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
CMOS LSI
Need more? Email Us
ON Semiconductor
IC RDS DEMODULATION 100MW 16SSOP
Need more? Email Us
NXP / Nexperia
IC IF DEMODULATOR DGTL 40HVQFN / Dmod 40-Pin HVQFN EP Tray
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1758 $58.7900
120+ $0.9644 $115.7280
190+ $0.9344 $177.5360
260+ $0.9044 $235.1440
335+ $0.8743 $292.8905
445+ $0.7842 $348.9690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,999 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess