EN
  • EN
  • DE

GC3021A-PQ

Part No GC3021A-PQ
Manufacturer Texas Instruments
Catalog RF Demodulators
Description IC MIXER/CARRIER REMOVR 160-QFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Purpose Demodulator
Operating Supply Current 150mA
Supply Voltage - Operating 3 V to 3.6 V
Case / Package 160-QFP (28x28)
Win Source Part Number 204417-GC3021A-PQ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GC3021A-PQ CAD Model

Description

The GC3021A-PQ is a high-quality digital down converter (DDC) from Texas Instruments, used in digital signal processing to convert high frequency signals into lower frequency signals.

  • Applications: Telecommunications, radar systems, digital audio broadcasting
  • Data Conversion Rate: High-speed analog-to-digital converter
  • Dynamic Range: High dynamic range for processing signals of varying intensities
  • Power Consumption: Low power consumption
  • Integration: Compact size for easy integration

You May Also Be Interested in

Maxim Integrated
CDMA IF VGA AND I/Q DEMODULATOR
Lowest to $7.0178
ON Semiconductor
RF DEMODULATOR IC 64SQFP / RF Demodulator IC
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Need more? Email Us
Skyworks Solutions Inc.
IC DEMODULATORULATOR 48QFN / RF Demodulator IC
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $0.9679
Renesas Electronics America
IC DEMODULATOR DPD 36VFQFPN / RF Demodulator IC
Lowest to $20.6606
Analog Devices Inc.
RF DEMOD IC 300MHZ-9GHZ 32QFN / RF Demodulator IC 300MHz ~ 9GHz 32-WFQFN Exposed Pad
Lowest to $64.0299
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Need more? Email Us
Analog Devices Inc.
RF DEMOD IC 12GHZ-16GHZ 32SMT / RF Demodulator IC 12GHz ~ 16GHz 32-TFCQFN Exposed Pad
Lowest to $23.5320

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess