EN
  • EN
  • DE

NCP5392QMNR2G

Part No NCP5392QMNR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC PHASE CONTROLLER 2/3/4 40-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, Intel VR11, VR11.1, AMD CPU
Voltage - Input 4.75 V to 5.25 V
Number of Outputs 4
Output Voltage 0.375 V to 1.6 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 40-QFN (6x6)
Win Source Part Number 060037-NCP5392QMNR2G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NCP5392QMNR2G CAD Model

Description

ON Semiconductor NCP5392QMNR2G Product Overview

The NCP5392QMNR2G is a high-efficiency, multi-phase buck controller designed by ON Semiconductor to meet the rigorous demands of powering high-performance processors in computing applications. This advanced controller is equipped with a range of features that ensure reliable and efficient power delivery to the CPU, making it an ideal choice for desktops, servers, and high-performance computing systems.

Key Features

  • Multi-Phase Operation: The NCP5392QMNR2G operates in multiple phases, which helps in distributing the thermal load and reducing stress on individual components, thereby enhancing system reliability and performance.
  • High Efficiency: With its integrated gate drivers and optimized control methodology, this controller achieves high efficiency, which is critical for maintaining system stability and reducing power loss.
  • Voltage Regulation: It provides precise voltage regulation with adaptive voltage positioning, ensuring the processor receives stable power under varying load conditions.
  • Programmable Frequency: The switching frequency is programmable, allowing designers to optimize the performance for specific application requirements.
  • I<sup>2C Interface: An integrated I<sup>2C interface enables system monitoring and control, facilitating advanced power management strategies and diagnostics.

Applications

The NCP5392QMNR2G is designed for use in a variety of computing applications where efficient power conversion is critical. It is particularly well-suited for:

  • Desktop and Workstation Motherboards
  • Server and Enterprise Solutions
  • High-Performance Computing Systems
  • Gaming and Multimedia Systems

Reliability and Packaging

Encased in a QFN-52 package, the NCP5392QMNR2G is built to meet the compact size requirements of modern computing equipment while ensuring robustness and durability. ON Semiconductor's commitment to quality ensures that this buck controller meets the high reliability standards required for advanced computing applications.

Conclusion

The NCP5392QMNR2G from ON Semiconductor represents a state-of-the-art solution for power management in high-performance computing environments. With its advanced features and reliable performance, this multi-phase buck controller is an essential component for system designers looking to optimize power delivery and efficiency in their next-generation computing platforms.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4716 $58.8640
100+ $1.2076 $120.7600
150+ $1.1698 $175.4700
205+ $1.1321 $232.0805
265+ $1.0944 $290.0160
355+ $0.9811 $348.2905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess