EN
  • EN
  • DE

EL5225IRZ-T7

Part No EL5225IRZ-T7
Manufacturer Renesas Electronics America
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV LCD 10OUT 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Renesas Electronics America
Package Tape & Reel
Product Status Obsolete
Applications Converter, TFT LCD
Voltage - Input 5V ~ 16.5V
Number of Outputs 10
Voltage - Output 0.5V ~ 14.95V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number EL5225
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 588653-EL5225IRZ-T7
Ultra Librarian 3D Model Ultra Librarian EL5225IRZ-T7 CAD Model

Description

The EL5225IRZ-T7 is a special purpose regulator integrated circuit designed for power management applications.

  • Application: converter and TFT LCD
  • Voltage Output: 0.5V to 14.95V
  • Voltage Input: 5V to 16.5V
  • Outputs: 10
  • Temperature Range: -40°C to 85°C
  • Mounting: surface mount
  • Package: 24-TSSOP
  • Manufacturer:Renesas Electronics America
  • Status: obsolete

You May Also Be Interested in

Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess