EN
  • EN
  • DE

C1608C0G1H221JT

Part No C1608C0G1H221JT
Manufacturer TDK Corporation
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1102+
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 713888-C1608C0G1H221JT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C1608C0G1H221JT CAD Model

Description

The C1608C0G1H221JT is a multilayer ceramic capacitor (MLCC) from TDK Corporation. It's designed for general-purpose applications and features a C0G dielectric, which provides excellent temperature stability and low loss characteristics.

Applications

  • General electronic circuits
  • Bypass capacitors
  • Decoupling capacitors
  • Smoothing circuits
  • Consumer electronics
  • Industrial equipment

Features

  • Capacitance: 220pF (Picofarads)
  • Voltage: 50V (Volts)
  • Dielectric: C0G (also known as NP0)
  • Case Size: 0603 (1608 Metric)
  • Tolerance: ±5%
  • Temperature Coefficient: 0 ±30 ppm/°C
  • Termination: Nickel barrier with tin plating
  • RoHS Compliant: Yes

Benefits

  • High Stability: The C0G dielectric ensures minimal capacitance change over a wide temperature range, making it suitable for critical timing and frequency applications.
  • Low Loss: C0G capacitors exhibit low equivalent series resistance (ESR) and dissipation factor (DF), leading to efficient signal transmission and reduced heat generation.
  • Small Size: The 0603 case size allows for high-density mounting on printed circuit boards (PCBs), saving valuable space.
  • Reliability: TDK MLCCs are known for their high reliability and long lifespan.
  • Wide Operating Temperature Range: Suitable for applications operating in diverse temperature environments.

Additional Details

The C1608C0G1H221JT MLCC is constructed with alternating layers of ceramic dielectric material and metal electrodes. The C0G dielectric is a Class I ceramic, characterized by its excellent stability and low losses. The nickel barrier termination provides excellent solderability and resistance to solder leaching. This component is ideal for applications where stable capacitance and low losses are critical requirements.

It is commonly used in applications such as filters, oscillators, and resonant circuits. The small size and high reliability of the C1608C0G1H221JT make it a popular choice for a wide range of electronic devices.

You May Also Be Interested in

Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Analog Devices Inc.
Lowest to $1.9566
Xilinx Inc.
Lowest to $3.2617
Mini-Circuits
RF Transformer
Lowest to $5.7750
Texas Instruments
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
UTC
Lowest to $0.0622
Micrel
Lowest to $9.8522
ON Semiconductor
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess