EN
  • EN
  • DE

ZCAT2035-0930A-BK

Part No ZCAT2035-0930A-BK
Manufacturer TDK Corporation
Catalog Ferrite Cores - Cables and Wiring
Description Ferrite Core Clamp Core 30-Material / FERRITE CORE 100 OHM HINGED 9MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer TDK Corporation
Status Active
Type Round
Design Hinged (Snap On)
Impedance @ Frequency 100 Ohm @ 100MHz to 500MHz
Material 30
Inner Dimension 0.354" Dia (9.00mm)
Outer Dimension 0.685" W x 0.768" H (17.40mm x 19.50mm)
Mounting Free Hanging
Length 1.378" (35.00mm)
Win Source Part Number 036695-ZCAT2035-0930A-BK
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 480
Family Name ZCAT
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin China, United Kingdom, United States of America
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ZCAT2035-0930A-BK CAD Model

Description

The ZCAT2035-0930A-BK is a clip-on EMI (Electromagnetic Interference) suppression core manufactured by TDK Corporation. The "BK" suffix typically indicates a black-colored casing. These cores are designed to suppress unwanted high-frequency noise in electronic circuits and cables, offering a convenient and effective solution for improving signal integrity and reducing electromagnetic emissions. The clip-on design allows for easy installation without disconnecting cables.

Applications

  • Power Cables: Reduces common-mode noise on AC and DC power cables.
  • Data Cables: Suppresses high-frequency noise on USB, Ethernet, HDMI, and other data cables.
  • Signal Cables: Improves signal quality in audio, video, and instrumentation cables.
  • Internal Wiring: Used within electronic devices to filter noise generated by internal components.
  • Automotive Applications: Protects sensitive electronic systems in vehicles from EMI.

Features

  • Clip-On Design: Allows for easy installation on existing cables.
  • Effective EMI Suppression: Provides significant attenuation of high-frequency noise.
  • Black Housing: The black color offers a clean and professional appearance.
  • Durable Construction: Designed for long-lasting performance in various environments.
  • Wide Frequency Range: Effective across a broad range of frequencies relevant to EMI concerns.

Benefits

  • Improved Signal Integrity: Reduces noise and interference, resulting in clearer and more reliable signals.
  • Reduced EMI Emissions: Helps devices meet regulatory requirements for electromagnetic compatibility (EMC).
  • Simplified Installation: The clip-on design makes installation quick and easy.
  • Cost-Effective Solution: Provides an affordable means of addressing EMI problems.
  • Enhanced System Performance: Protects sensitive components from noise-related malfunctions.

Technical Details

The ZCAT2035-0930A-BK has approximate dimensions of 20mm outer diameter, 35mm inner diameter, and 9.3mm height. The core is typically made of ferrite material, and the black housing provides additional protection and a professional aesthetic. The impedance characteristics of the core are designed to attenuate noise effectively without significantly affecting the desired signal. Consult the TDK datasheet for specific impedance values at different frequencies. These cores are widely utilized in various electronic devices to enhance their electromagnetic compatibility performance and reduce noise-related issues.

You May Also Be Interested in

TDK Corporation
FERRITE CORE 50 OHM HINGED 7MM
Lowest to $0.3926
TDK Corporation
FERRITE CORE 50 OHM HINGED 9MM
Lowest to $3.7378
TDK Corporation
FERRITE CORE 80 OHM HINGED 13MM
Lowest to $6.6722
Laird-Signal Integrity Products
cosmetic specification refer to wl-qa-038 | FERRITE CORE 168 OHM SOLID
Need more? Email Us
TDK Corporation
FERRITE CORE 100 OHM HINGED 5MM
Lowest to $0.4775
TDK Corporation
Lowest to $0.9113
TDK Corporation
Lowest to $3.2640
TDK Corporation
FERRITE CORE 100 OHM HINGED 9MM
Need more? Email Us
TDK Corporation
FERRITE CORE 80 OHM HINGED 7MM
Lowest to $0.6389

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5986 $50.8810
205+ $0.4912 $100.6960
320+ $0.4758 $152.2560
435+ $0.4605 $200.3175
565+ $0.4452 $251.5380
755+ $0.3991 $301.3205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,391 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess